EN
  • EN
  • DE

XMSSJR6G0BA093

Part No XMSSJR6G0BA093
Manufacturer Murata Electronics North America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958452-XMSSJR6G0BA093
Categories OEM Parts(T-Z)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XMSSJR6G0BA093 CAD Model

Description

The XMSSJR6G0BA093 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. These capacitors are known for their small size, high capacitance values, and excellent performance characteristics, making them suitable for a wide range of applications.

Applications

  • Bypass and decoupling in electronic circuits
  • Filtering in power supplies
  • Signal filtering in communication systems
  • Resonance circuits
  • Consumer electronics (smartphones, tablets, etc.)
  • Automotive electronics

Features

  • Small size: Allows for high-density circuit designs.
  • High capacitance value: Provides effective energy storage and filtering capabilities.
  • Low equivalent series resistance (ESR): Minimizes power losses and improves circuit efficiency.
  • High reliability: Ceramic construction ensures long-term stability and reliability.
  • Wide operating temperature range: Suitable for use in various environmental conditions.

Benefits

  • Improved circuit performance: Provides effective decoupling and filtering, resulting in improved circuit stability and reduced noise.
  • Reduced board space requirements: Small size allows for higher component density, saving valuable board space.
  • Increased reliability: Ceramic construction ensures long-term stability and reliability, reducing the risk of component failure.
  • Lower power consumption: Low ESR minimizes power losses, improving circuit efficiency and reducing heat generation.
  • Versatile applications: Suitable for a wide range of applications due to its excellent performance characteristics.

Additional Details

The XMSSJR6G0BA093 MLCC capacitor is made of a ceramic dielectric material and multiple layers of electrodes. This construction allows for high capacitance values in a small package. The capacitor's specifications include its capacitance value (typically in picofarads or nanofarads), voltage rating, tolerance, and temperature coefficient. It is designed for surface-mount technology (SMT) and is available in various case sizes. The low ESR of this capacitor is crucial for applications where minimizing power losses is important, such as in power supplies and high-frequency circuits. The reliability of the capacitor is also enhanced by its construction, making it resistant to mechanical stress and environmental factors. Murata is a leading manufacturer of MLCC capacitors, known for their quality and performance.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3136 $50.1760
390+ $0.2574 $100.3860
605+ $0.2493 $150.8265
830+ $0.2413 $200.2790
1,075+ $0.2332 $250.6900
1,435+ $0.2091 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,006 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess