The T510X477M006ZTE035ZV10 is a high-performance solid electrolytic capacitor from Kemet's T510 series. This capacitor is designed for demanding applications requiring robust performance and long operational life. With a capacitance of 470µF and a voltage rating of 6.3V, it offers a reliable solution for filtering, decoupling, and energy storage in a variety of electronic circuits.
Applications
- Power management circuits
- DC-DC converters
- Filtering in high-frequency circuits
- Decoupling in digital systems
- Energy storage in portable devices
Features
- High capacitance stability over temperature and voltage
- Low Equivalent Series Resistance (ESR)
- Solid electrolytic construction for enhanced reliability
- Surface mount design for efficient board assembly
- RoHS compliant and lead-free
- Extended life capabilities
- Polymer cathode technology
Benefits
- Improved circuit performance due to low ESR, reducing ripple and noise
- Increased reliability and lifespan compared to traditional electrolytic capacitors
- Optimized for high-frequency applications
- Reduced board space requirements due to surface mount design
- Environmentally friendly due to RoHS compliance
- Stable operation under varying temperature conditions
- Reduced voltage derating requirements due to polymer cathode technology
Technical Specifications
The T510X477M006ZTE035ZV10 features a capacitance of 470µF with a tolerance of ±20%. It has a voltage rating of 6.3V and an ESR of 35 mΩ. The operating temperature range is -55°C to +105°C. The case size is X, and it is designed for surface mount assembly. The part is constructed with a polymer cathode, enhancing its volumetric efficiency and overall reliability. This capacitor is suitable for applications where stable performance and long life are critical. Its low ESR contributes to efficient power delivery and reduced heat generation within the circuit. The ripple current rating is optimized for high-frequency operation.