EN
  • EN
  • DE

WBM155R71H103KA01D

Part No WBM155R71H103KA01D
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842229-WBM155R71H103KA01D
Ultra Librarian 3D Model Ultra Librarian WBM155R71H103KA01D CAD Model

Description

The WBM155R71H103KA01D is a Murata Electronics North America thermistor. Thermistors are temperature-sensitive resistors whose resistance changes significantly with temperature variations. This particular thermistor is designed for temperature compensation and sensing applications where high accuracy and reliability are crucial.

Applications

  • Temperature Compensation: Used in electronic circuits to compensate for the effects of temperature on other components, ensuring stable performance across a wide temperature range.
  • Temperature Sensing: Employed in temperature sensing circuits, such as those found in HVAC systems, industrial process control, and medical devices.
  • Overcurrent Protection: Can be used to limit current flow in circuits, protecting sensitive components from damage due to excessive current.
  • Battery Temperature Monitoring: Used in battery management systems (BMS) to monitor the temperature of batteries, preventing overheating and ensuring safe operation.
  • Automotive Applications: Implemented in various automotive systems for temperature monitoring, such as engine temperature, coolant temperature, and cabin temperature control.

Features

  • High Accuracy: Offers precise temperature sensing and compensation due to its well-defined resistance-temperature characteristics.
  • Excellent Stability: Maintains consistent performance over a wide temperature range, ensuring reliable operation.
  • Compact Size: Small form factor allows for easy integration into various electronic circuits and devices.
  • Fast Response Time: Quickly responds to temperature changes, providing real-time temperature monitoring.
  • Wide Temperature Range: Operates effectively within a broad temperature range, suitable for diverse environments.

Benefits

  • Improved Circuit Performance: Compensates for temperature-induced variations in other components, resulting in more stable and accurate circuit operation.
  • Enhanced System Reliability: Protects sensitive components from damage due to overcurrent or overheating, increasing the overall reliability of the system.
  • Precise Temperature Monitoring: Provides accurate temperature readings, enabling effective control and monitoring of temperature-sensitive processes.
  • Easy Integration: Small size and standardized packaging facilitate easy integration into existing circuit designs.
  • Cost-Effective Solution: Offers a cost-effective solution for temperature compensation and sensing in a wide range of applications.

Additional Details

The WBM155R71H103KA01D thermistor is typically a negative temperature coefficient (NTC) type, meaning its resistance decreases as temperature increases. It is constructed using ceramic materials and features a leaded design for through-hole mounting. Key technical specifications include its resistance value at a specific reference temperature (e.g., 10 kΩ at 25°C), tolerance, B-value (a measure of its temperature sensitivity), and operating temperature range. Consult the manufacturer's datasheet for detailed specifications and performance characteristics.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess