EN
  • EN
  • DE

CISCO WS-C3560X-24T-E - Cisco Catalyst 3560X 24 Port Data IP Services

Part No CISCO WS-C3560X-24T-E - Cisco Catalyst 3560X 24 Port Data IP Services
Manufacturer CISCO
Catalog Switch
Description Cisco WS-C3560X-24T-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387713-CISCO WS-C3560X-24T-E - Cisco Catalyst 3560X 24 Port Data IP Services
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3560X-24T-E - Cisco Catalyst 3560X 24 Port Data IP Services CAD Model

Description

The CISCO WS-C3560X-24T-E is a component of the Cisco Catalyst 3560X series, an enterprise-class line of standalone switches, optimized for high-density Gigabit Ethernet implementations. This model features 24 Gigabit Ethernet ports, each designed to facilitate secure and sustainable network operations. Engineered to deliver a host of advanced IP services, the switch provides businesses with the infrastructure necessary to implement mission-critical applications within environments ranging from enterprise headquarters to remote branch offices. In addition to its data capabilities, the switch supports a comprehensive set of security features aimed at safeguarding the network, including access control lists (ACLs), guest VLANs, and MAC address notification. Moreover, it is equipped with Cisco's EnergyWise technology, which allows companies to monitor power consumption and optimize energy usage, effectively reducing operational costs. The WS-C3560X-24T-E is ideally suited for organizations in need of a reliable, scalable, and security-focused network solution that can elegantly handle evolving business requirements.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-48P-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess