EN
  • EN
  • DE

TZC03P200A110T00-20P

Part No TZC03P200A110T00-20P
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case 3X4
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
RoHS State Request Verification
Win Source Part Number 757728-TZC03P200A110T00-20P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TZC03P200A110T00-20P CAD Model

Description

The Murata TZC03P200A110T00-20P is a trimming capacitor. It is a variable capacitor designed for fine-tuning or calibration of circuits. These capacitors are used to adjust the frequency, impedance, or other characteristics of a circuit to achieve optimal performance. They are often found in RF circuits, oscillators, and filters.

Applications:

  • RF Circuits: Used for tuning and impedance matching in radio frequency (RF) circuits.
  • Oscillators: Employed in oscillators for adjusting the oscillation frequency.
  • Filters: Utilized in filters for fine-tuning the filter's cutoff frequency or bandwidth.
  • Timing Circuits: Found in timing circuits for adjusting the timing characteristics.
  • Calibration Equipment: Used in calibration equipment for precise adjustments.
  • Matching Networks: Used for matching impedance between different circuit stages.

Features:

  • Variable Capacitance: Allows for adjustable capacitance values.
  • High Q Factor: Exhibits a high Q factor, minimizing losses in RF circuits.
  • Small Size: Available in a compact size for space-constrained applications.
  • Stable Performance: Provides stable performance over temperature and frequency.
  • Precise Adjustment: Enables precise adjustment of circuit parameters.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) regulations.

Benefits:

  • Optimal Circuit Performance: Allows for fine-tuning of circuit parameters to achieve optimal performance.
  • Improved Stability: Stable performance over temperature and frequency ensures consistent operation.
  • Space Savings: Small size allows for integration into compact designs.
  • Compliance with Environmental Regulations: RoHS compliance ensures environmental safety.

Additional Details: The TZC03P200A110T00-20P typically has a limited number of adjustment cycles. It's important to avoid over-tightening during adjustment, as this can damage the capacitor. Refer to the Murata datasheet for complete specifications, including capacitance range, voltage rating, and temperature coefficient. Proper mounting and soldering techniques are essential for reliable performance.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess