EN
  • EN
  • DE

TZ03Z500E169B00

Part No TZ03Z500E169B00
Manufacturer Murata Electronics North America
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 6-50PF 50V TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Bulk
Status Obsolete(EOL)
Capacitance Range 6 to 50pF
Adjustment Type Bottom Adjustment
Voltage Rating 50V
Height - Seated (Max) 0.209" (5.30mm)
Mounting Through Hole
Features General Purpose
Win Source Part Number 094081-TZ03Z500E169B00
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TZ03Z500E169B00 CAD Model

Description

The TZ03Z500E169B00 is a Transient Voltage Suppressor (TVS) diode manufactured by Murata Electronics North America. It is specifically designed to protect sensitive electronic components from harmful voltage transients caused by electrostatic discharge (ESD), lightning strikes, and inductive switching.

Applications

  • Consumer Electronics: Protection of I/O ports (USB, HDMI, Ethernet) in smartphones, tablets, laptops, and other consumer devices.
  • Automotive Electronics: Safeguarding automotive control units (ECUs), infotainment systems, and sensor interfaces from voltage surges within the vehicle's electrical system.
  • Industrial Equipment: Protection for industrial control systems, programmable logic controllers (PLCs), and communication interfaces against voltage surges and ESD in harsh industrial environments.
  • Telecommunications: Ensuring the reliability of network interfaces, modems, and routers by protecting them from lightning-induced surges and ESD events.
  • Medical Devices: Protecting sensitive medical equipment, such as patient monitoring systems and diagnostic devices, from voltage transients that could affect accuracy or damage components.

Features

  • Low Clamping Voltage: Minimizes the voltage stress on protected components during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream circuits.
  • Small Footprint: Compact size allows for easy integration into space-constrained applications.
  • High Surge Capability: Withstands high surge currents without degradation, providing robust protection.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Enhanced System Reliability: Prevents voltage transients from damaging sensitive electronic components, improving overall system robustness.
  • Reduced Downtime: Minimizes the risk of equipment failure due to voltage surges, leading to less downtime and maintenance costs.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from the damaging effects of ESD and voltage transients.
  • Compliance with Safety Standards: Helps meet regulatory requirements for ESD protection and surge immunity.
  • Cost Savings: Prevents costly repairs and replacements of damaged components due to voltage surges.

Additional Details

The TZ03Z500E169B00 is typically packaged in a small surface-mount device (SMD) package for automated assembly. The specific clamping voltage and surge current ratings will depend on the exact specifications of the diode. It is crucial to consult the datasheet to verify that the diode's characteristics are suitable for the intended application. The diode is designed for unidirectional protection, meaning it clamps voltage transients in one direction only. The reverse standoff voltage indicates the maximum voltage the diode can withstand without conducting, while the clamping voltage defines the maximum voltage allowed to pass through during a surge. Designers should also consider the peak pulse current, which specifies the maximum surge current the diode can handle safely.

You May Also Be Interested in

Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-11PF 1250V TH / 0.8 ~ 11pF Trimmer Capacitor 1250 V Side Through Hole
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER 2.5-10PF 250V SMD
Lowest to $10.1866
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Lowest to $37.2795
EW Electronics
CAP TRIM 8.0-29PF 100V SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount
Lowest to $0.1640
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER 1-20PF 250V PNL MNT
Lowest to $1.5131

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess