EN
  • EN
  • DE

TZ03T200F169B00

Part No TZ03T200F169B00
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 093974-TZ03T200F169B00
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZ03T200F169B00 CAD Model

Description

The TZ03T200F169B00 is a transient voltage suppressor (TVS) diode, specifically designed by Murata Electronics North America to protect sensitive electronic circuits from voltage spikes and surges. These spikes can originate from various sources including electrostatic discharge (ESD), lightning strikes, and inductive load switching.

Applications

  • Portable Devices: Provides ESD protection for I/O ports (USB, charging ports, audio jacks) in smartphones, tablets, and wearable devices.
  • Automotive Electronics: Safeguards sensitive components in automotive control units (ECUs), infotainment systems, and sensor networks from voltage transients.
  • Industrial Automation: Protects industrial control systems, programmable logic controllers (PLCs), and communication interfaces from voltage surges and ESD in harsh environments.
  • Networking Equipment: Offers surge protection for Ethernet ports, serial interfaces, and power supplies in routers, switches, and modems.
  • Medical Devices: Ensures reliable operation of medical equipment such as patient monitors, diagnostic instruments, and infusion pumps by protecting them from voltage transients.

Features

  • Low Clamping Voltage: Quickly clamps transient voltages to a safe level, preventing damage to downstream components.
  • Fast Response Time: Responds rapidly to voltage spikes, providing immediate protection.
  • Small Package Size: Available in compact SMD packages for easy integration into space-constrained designs.
  • High Surge Current Capability: Withstands high surge currents without degradation or failure.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Improved System Reliability: Protects electronic systems from damage caused by voltage transients, enhancing overall reliability and uptime.
  • Reduced Downtime: Minimizes the risk of equipment failure due to voltage surges, reducing downtime and maintenance costs.
  • Extended Product Lifespan: Prolongs the lifespan of electronic devices by protecting them from the damaging effects of ESD and other voltage transients.
  • Cost Savings: Prevents costly repairs and replacements of damaged components due to voltage surges.
  • Compliance with Industry Standards: Helps meet regulatory requirements for ESD protection and surge immunity.

Additional Details

The TZ03T200F169B00 is typically a unidirectional TVS diode, meaning it provides protection against positive voltage transients. Key specifications include the reverse standoff voltage (the maximum voltage the diode can withstand without conducting), the clamping voltage (the voltage to which the diode clamps during a surge event), and the peak pulse current (the maximum surge current the diode can safely handle). When selecting a TVS diode, it is essential to consider these parameters and ensure they are appropriate for the specific application. Furthermore, proper PCB layout is crucial for effective TVS diode protection. The TVS diode should be placed as close as possible to the protected connector or component to minimize parasitic inductance and improve clamping performance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3488 $59.2960
405+ $0.2864 $115.9920
625+ $0.2772 $173.2500
865+ $0.2680 $231.8200
1,120+ $0.2587 $289.7440
1,495+ $0.2322 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess