EN
  • EN
  • DE

TTS27NSC-A7-30.000000MHZ

Part No TTS27NSC-A7-30.000000MHZ
Manufacturer Murata Electronics North America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101599-TTS27NSC-A7-30.000000MHZ
Categories OEM Parts(T-Z)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TTS27NSC-A7-30.000000MHZ CAD Model

Description

The TTS27NSC-A7-30.000000MHZ is a surface-mount crystal oscillator manufactured by Murata Electronics North America. It provides a stable and precise 30.000000 MHz clock signal, essential for timing and synchronization in various electronic circuits.

Applications

  • Microcontrollers: Clock source for microcontrollers in embedded systems.
  • Communication Devices: Timing reference for transceivers and network interfaces.
  • Digital Signal Processing (DSP): Clock signal for DSP processors.
  • Real-Time Clocks (RTC): Timekeeping applications requiring high accuracy.
  • Frequency Synthesizers: Reference oscillator for frequency synthesizers and PLLs.

Features

  • Precise Frequency: Generates a stable 30.000000 MHz clock signal.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small footprint for space-constrained applications.
  • High Stability: Excellent frequency stability over temperature and voltage variations.
  • Low Jitter: Minimizes jitter for improved signal integrity.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.

Benefits

  • Accurate Timing: Provides a precise timing reference for critical applications.
  • Easy Integration: Surface-mount package simplifies assembly and integration.
  • Space Saving: Compact size reduces board space requirements.
  • Reliable Performance: High stability ensures reliable operation in demanding environments.
  • Improved Signal Integrity: Low jitter minimizes timing errors and improves signal quality.

Additional Details

The TTS27NSC-A7-30.000000MHZ typically requires a supply voltage of 3.3V or 5V. It's crucial to follow the manufacturer's recommendations for PCB layout and decoupling to minimize noise and ensure stable operation. The datasheet provides detailed specifications, including frequency tolerance, stability over temperature, aging characteristics, and package dimensions. The 'TTS27NSC-A7' likely represents a specific series or model within Murata's oscillator product line.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess