EN
  • EN
  • DE

SF2110D

Part No SF2110D
Manufacturer Murata Electronics North America
Catalog EMI / RFI Components
Description SAW Filter 305MHzFrequency SMD 8Pin SM3838-8 Carrier T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020148-SF2110D
Categories EMI / RFI Components
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SF2110D CAD Model

Description

The SF2110D is a surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are used to selectively pass or reject specific frequencies in electronic circuits. The SF2110D is designed for use in intermediate frequency (IF) stages of communication systems and other signal processing applications.

Applications

  • IF filters in communication receivers
  • Wireless communication systems
  • Remote control systems
  • Signal processing applications
  • Test and measurement equipment

Features

  • Surface acoustic wave (SAW) technology
  • Low insertion loss
  • High selectivity
  • Compact surface mount package
  • Stable performance
  • RoHS compliant

Benefits

  • Improved signal quality due to high selectivity.
  • Reduced signal attenuation due to low insertion loss.
  • Compact size for space-constrained applications.
  • Reliable performance over a wide temperature range.
  • Easy integration into electronic circuits.

Additional Details

The SF2110D is designed to operate at a center frequency of 2110 MHz. It offers low insertion loss, typically around 2.0 dB, and high selectivity, ensuring that only the desired frequencies are passed through the filter. The compact surface mount package facilitates automated assembly processes. The filter is RoHS compliant, meeting environmental standards. The SF2110D is commonly used in wireless communication systems to filter out unwanted signals and improve signal quality. Its stable performance and reliable operation make it a popular choice for demanding applications.

SAW filters offer superior performance compared to other types of filters in certain frequency ranges, notably, they have a sharper rolloff in the rejection band.

You May Also Be Interested in

Coilcraft
LC filter, low pass, SMT, RoHS
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL 2.14GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Taiyo Yuden
FILTER SAW 5SMD / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead
Need more? Email Us
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads DFCB3881MLDJAA-RD1
Need more? Email Us
Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us
Murata Electronics North America
EMI/RFI Suppressors & Ferrites CE0401G95DCB000RB2
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 4.5 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Murata Electronics North America
EMI Filter Flat Style SMD
Need more? Email Us
EPCOS (TDK)
SAW Filter 315MHz 50Ohm SMD 6-Pin SMD
Lowest to $0.8166

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0942 $58.7898
46+ $2.5398 $116.8308
71+ $2.4602 $174.6742
98+ $2.3805 $233.2890
126+ $2.3019 $290.0394
168+ $2.0628 $346.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess