EN
  • EN
  • DE

LM4911QMM/NOPB

Part No LM4911QMM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LM4911Q-Q1 STEREO 40MW LOW NOISE / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series Automotive, AEC-Q100, Boomer®
Package Bulk
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 145mW x 2 @ 16Ohm
Voltage - Supply 2V ~ 5.5V
Features Mute, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package 10-VSSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
HTSUS 0000.00.0000
Other Names TEXNSCLM4911QMM/NOPB,2156-LM4911QMM/NOPB
Standard Package 1
Win Source Part Number 1209165-LM4911QMM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4911QMM/NOPB CAD Model

Description

Product Overview: LM4911QMM/NOPB

The LM4911QMM/NOPB is an innovative audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is specifically crafted to deliver high-quality audio performance while maintaining power efficiency, making it an ideal choice for portable and compact audio applications.

Key Features

  • Output Power: The LM4911QMM/NOPB delivers an impressive 35mW of continuous average power to a 32Ω load with 0.1% THD+N from a 5V power supply, ensuring loud and clear audio output.
  • Boomer Audio Power Amplifiers: As part of TI's Boomer series, this audio amplifier is designed to provide high-quality sound reproduction with minimal power consumption, making it perfect for battery-powered devices.
  • Shutdown Mode: It features a shutdown mode that significantly reduces the power consumption when the amplifier is not in use, thereby extending the battery life of the device it is used in.
  • Surface-Mount Package: The LM4911 is available in a tiny 10-pin VSSOP package, which is suitable for space-constrained applications.
  • Operating Voltage Range: It operates over a wide range of voltages, from 2.7V to 5.5V, providing flexibility in various system designs.

Applications

The LM4911QMM/NOPB is versatile and can be used in a variety of applications. It is particularly well-suited for mobile phones, PDAs, laptops, and other portable devices where high-quality audio and power efficiency are required. Its small footprint also makes it an excellent choice for handheld multimedia devices and portable audio systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4911QMM/NOPB is no exception. It is designed to meet the rigorous demands of the modern electronics market, ensuring reliability and performance. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards.

In summary, the LM4911QMM/NOPB from Texas Instruments is a compact, efficient, and high-performing audio amplifier that meets the needs of the latest portable audio applications, delivering exceptional sound quality without compromising on battery life.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6278 $52.5560
47+ $2.1562 $101.3414
72+ $2.0888 $150.3936
99+ $2.0214 $200.1186
128+ $1.9541 $250.1248
172+ $1.7519 $301.3268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess