EN
  • EN
  • DE

SCL3400-D01-10

Part No SCL3400-D01-10
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Inclinometers
Description SENSOR INCLINOMETER DIGITAL 2 AX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Axis X, Y
Measuring Range ±90°
Bandwidth 40Hz
Voltage Rating 3 V ~ 3.6 V
Output Type Digital
Interface SPI
Package / Case 12-SMD, Flat Lead
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian SCL3400-D01-10 CAD Model

You May Also Be Interested in

Murata Electronics North America
Inclinometers Digital 2 axis High Accuracy Inclinometer (XY for horizontal mounting)
Lowest to $79.1579
TE Connectivity
SENSOR INCLINOMETER 45DEG MODULE / Sensor Inclinometer ±45° X, Y Axis 100Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
SENSOR INCLINOMETER 30DEG 12SMD / Sensor Inclinometer ±30° X or Y Axis 8 ~ 28Hz Bandwidth 12-SMD Module
Lowest to $120.8333
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Sensor Inclinometer ±90° Y Axis 6.25Hz Bandwidth 12-SMD, Flat Lead
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 90DEG MODULE / Sensor Inclinometer ±90° X, Y Axis 18Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER DIGITAL 2 AX
Lowest to $69.3347
Murata Electronics North America
INCLINOMETER 2-AXIS 30DEG 12SMD
Lowest to $1,000.0000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.3347 $69.3347
2+ $56.8900 $113.7800
3+ $55.1122 $165.3366
4+ $53.3344 $213.3376
5+ $51.5566 $257.7830
7+ $46.2231 $323.5617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess