EN
  • EN
  • DE

SAYRF1G45BA0F0A

Part No SAYRF1G45BA0F0A
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993379-SAYRF1G45BA0F0A
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAYRF1G45BA0F0A CAD Model

Description

The SAYRF1G45BA0F0A is a surface-mount RF filter manufactured by Murata Electronics North America. This filter is designed for use in wireless communication systems, specifically targeting applications within the 1.4 GHz to 1.6 GHz frequency range. It provides effective rejection of unwanted signals, ensuring optimal performance and signal integrity in demanding RF environments.

Applications:

  • GPS Receivers: Used to filter out-of-band signals, improving the accuracy and reliability of GPS positioning.
  • Mobile Communication Devices: Integrated into cellular phones and other mobile devices to enhance signal quality and reduce interference.
  • Wireless LAN Systems: Employed in WLAN devices to filter unwanted noise and improve the range and performance of wireless networks.
  • Satellite Communication: Incorporated in satellite communication systems to provide clean signal transmission and reception.
  • IoT Devices: Used in various IoT applications where reliable and clean RF signals are essential for data transmission.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • Compact Size: Small form factor allows for integration into densely populated circuit boards.
  • High Attenuation: Provides excellent rejection of unwanted signals outside the desired frequency band.
  • Low Insertion Loss: Minimizes signal loss within the passband, preserving signal strength and clarity.
  • Stable Performance: Offers consistent performance over a wide range of operating temperatures.

Benefits:

  • Improved Signal Quality: Reduces interference and noise, resulting in clearer and more reliable signals.
  • Enhanced Device Performance: Optimizes the performance of wireless communication devices by filtering out unwanted signals.
  • Increased System Reliability: Improves the overall reliability of wireless systems by preventing signal degradation.
  • Reduced Power Consumption: Minimizes the impact of unwanted signals on power consumption, extending battery life in portable devices.
  • Simplified Design: Easy to integrate into existing circuit designs, reducing design time and complexity.

Technical Specifications:

  • Frequency Range: 1.4 GHz to 1.6 GHz
  • Insertion Loss: Typically less than 1.5 dB within the passband
  • Attenuation: Greater than 40 dB at frequencies outside the passband
  • Impedance: 50 Ohms
  • Operating Temperature: -40°C to +85°C
  • Package: Surface Mount Device (SMD)

The SAYRF1G45BA0F0A filter is a crucial component in various wireless communication applications, offering superior performance and reliability in a compact and easy-to-integrate package. Its ability to effectively filter unwanted signals makes it an ideal choice for demanding RF environments, ensuring optimal device performance and signal integrity.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess