The SAYEY831MCA0B0AR00 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for general-purpose applications and offers a compact size with reliable performance.
Applications
- Consumer electronics
- Mobile devices
- Industrial equipment
- Power supplies
- Filtering circuits
- Bypass and decoupling applications
Features
- Small case size for high-density mounting
- High capacitance value
- Stable performance over temperature
- Low Equivalent Series Resistance (ESR)
- Excellent reliability
- RoHS compliant
Benefits
- Reduces board space requirements
- Provides effective filtering and decoupling
- Ensures stable circuit operation
- Improves overall system reliability
- Meets environmental regulations
Specifications
While precise specifications depend on the exact configuration, typical characteristics include:
- Capacitance: This will vary depending on the exact part number.
- Voltage Rating: Commonly available in various voltage ratings
- Temperature Coefficient: Typically X7R or similar, indicating stable performance.
- Case Size: Small case sizes are a key feature of this series.
- Termination: Standard surface mount termination
For exact specifications, consult the Murata datasheet for SAYEY831MCA0B0AR00.