The PP-H 1 5/S/1-M GNYE is a modular terminal block from Phoenix Contact. It's designed for electrical connections in a wide variety of industrial applications. It's part of their CLIPLINE complete system which allows for standardized bridging, marking and testing.
Applications
- Control cabinets
- Distribution boards
- Industrial machinery
- Building automation systems
- Power distribution
Features
- Modular design for flexible configuration
- Snap-on mounting on DIN rails
- Screw connection for secure wiring
- Green-yellow (GNYE) color for easy identification of ground connections
- Polyamide insulation material
Benefits
- Simplified installation due to the modular design and snap-on mounting.
- Secure and reliable electrical connections with the screw connection technology.
- Clear identification of ground connections due to the standardized green-yellow color.
- Durable and long-lasting performance thanks to the high-quality polyamide insulation material.
- Flexibility in design due to the ability to easily add or remove terminal blocks.
Additional Details
The PP-H 1 5/S/1-M GNYE terminal block is designed for a conductor cross-section range of 0.14 mm² to 1.5 mm². It supports a rated voltage of up to 500 V and a rated current of up to 17.5 A. The polyamide insulation material provides excellent electrical insulation and mechanical strength. It is typically mounted on a standard DIN rail. It is part of the Push-in Connection terminal blocks, which provide fast, tool-free wiring.