EN
  • EN
  • DE

SAWES942MCQ0F00R12

Part No SAWES942MCQ0F00R12
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091206-SAWES942MCQ0F00R12
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAWES942MCQ0F00R12 CAD Model

Description

The SAWES942MCQ0F00R12 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. This particular SAW filter is designed for use in wireless communication systems, providing essential signal conditioning for improved performance.

Applications

  • Mobile communication devices (e.g., smartphones, tablets)
  • Wireless networking equipment (e.g., Wi-Fi routers, access points)
  • Satellite communication systems
  • RF Transmitters and Receivers
  • IoT (Internet of Things) devices

Features

  • High selectivity: Precisely filters signals, rejecting unwanted frequencies.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • Small size: Surface mount device (SMD) for compact circuit designs.
  • Excellent temperature stability: Maintains performance across a wide temperature range.
  • Robust construction: Designed for reliable operation in demanding environments.

Benefits

  • Improved signal quality: Reduces interference and noise for clearer communication.
  • Increased system range: Enhances the sensitivity of receivers.
  • Reduced power consumption: Efficient signal filtering minimizes power loss.
  • Simplified circuit design: Integration of filtering function reduces component count.
  • Enhanced reliability: Stable performance ensures consistent system operation.

Additional Details

SAW filters like the SAWES942MCQ0F00R12 are crucial components in modern wireless communication systems. They are fabricated using piezoelectric materials, which generate an acoustic wave when an electrical signal is applied. The acoustic wave propagates across the surface of the material, and the filter's structure is designed to selectively transmit or reflect specific frequencies. The device features a compact surface-mount package, making it suitable for high-density circuit boards. This filter operates at a specific center frequency, bandwidth, and impedance that are optimized for its target application, providing excellent performance in demanding wireless communication environments. Specific details regarding the filter's operating frequency, insertion loss, bandwidth, and impedance matching can typically be found in the manufacturer's datasheet.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess