EN
  • EN
  • DE

SAW1G84CM

Part No SAW1G84CM
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 313179-SAW1G84CM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAW1G84CM CAD Model

Description

The SAW1G84CM is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications for signal filtering, ensuring that only the desired frequencies pass through while rejecting unwanted signals. This particular filter operates at a center frequency of 1.84 GHz, making it suitable for various communication and wireless applications.

Applications

  • Mobile communication systems (e.g., cellular networks)
  • Wireless LAN (WLAN) devices
  • GPS receivers
  • Satellite communication systems
  • RF Transceivers

Features

  • Center Frequency: 1.84 GHz
  • Low insertion loss: Minimizes signal attenuation.
  • High attenuation: Effectively suppresses unwanted signals.
  • Small size: Suitable for compact electronic devices.
  • Surface Mount Device (SMD): Facilitates automated assembly.
  • High stability: Maintains performance over temperature variations.

Benefits

  • Improved Signal Quality: By filtering out unwanted noise and interference, the SAW1G84CM enhances the clarity and strength of the desired signal.
  • Increased System Performance: Enhanced signal quality leads to more reliable communication and improved overall system performance.
  • Reduced Interference: The filter minimizes the potential for interference from adjacent frequency bands, ensuring efficient spectrum utilization.
  • Compact Design: Its small size enables integration into space-constrained devices without compromising performance.
  • Cost-Effective Solution: Provides a reliable and high-performance filtering solution at a competitive cost.

Additional Details

The SAW1G84CM typically comes in a small surface mount package, making it easy to integrate into modern electronic devices. The filter's performance characteristics, such as insertion loss, bandwidth, and attenuation, are carefully optimized to meet the requirements of specific applications. The specific package type and dimensions will be listed in the product datasheet. These filters are designed to operate within a specified temperature range, and it's crucial to consult the datasheet for optimal performance parameters and handling precautions. Murata is a well-known manufacturer of SAW filters, known for high quality and reliability. Consult the Murata website for detailed specifications and application notes to ensure proper implementation.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess