EN
  • EN
  • DE

SAHRT1G74BB0B0A

Part No SAHRT1G74BB0B0A
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836658-SAHRT1G74BB0B0A
Ultra Librarian 3D Model Ultra Librarian SAHRT1G74BB0B0A CAD Model

Description

The SAHRT1G74BB0B0A is a surface-mount RF filter manufactured by Murata Electronics North America. It's designed to selectively pass or reject signals within a specific frequency range, making it crucial for ensuring signal integrity and preventing interference in wireless communication systems.

Applications

  • Wireless communication devices (e.g., smartphones, tablets)
  • GPS navigation systems
  • Bluetooth devices
  • Wi-Fi routers and access points
  • Satellite communication systems

Features

  • Surface-mount technology (SMT) for easy integration into circuit boards
  • Compact size for space-constrained applications
  • High attenuation of unwanted signals
  • Low insertion loss in the passband
  • Stable performance over a wide temperature range
  • Precise frequency response characteristics
  • RoHS compliant

Benefits

  • Improved signal quality and reliability in wireless systems
  • Reduced interference from unwanted signals
  • Increased range and performance of wireless devices
  • Simplified design and manufacturing process
  • Compliance with environmental regulations

Additional Details

The SAHRT1G74BB0B0A is typically used in the front-end of wireless receivers and transmitters to filter out unwanted noise and interference. It's characterized by its center frequency, bandwidth, insertion loss, and attenuation. The specific frequency range it covers can be found in the Murata datasheet. The filter provides excellent out-of-band rejection, ensuring that only the desired signals are processed. Its small size allows for dense component placement on the PCB. This component plays a critical role in ensuring the efficient and reliable operation of modern wireless communication devices. Proper impedance matching is essential for optimal performance. The filter's specifications should be carefully considered during the design process to ensure compatibility with the overall system requirements.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess