EN
  • EN
  • DE

SAFEB1G57KE0F0014

Part No SAFEB1G57KE0F0014
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091010-SAFEB1G57KE0F0014
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFEB1G57KE0F0014 CAD Model

Description

The SAFEB1G57KE0F0014 is a Surface Acoustic Wave (SAW) filter produced by Murata Electronics North America, commonly utilized in radio frequency (RF) applications. These filters are crucial for selectively allowing specific frequencies to pass through while attenuating unwanted signals, thereby ensuring signal integrity in wireless communication systems.

Applications

  • Mobile Communication Devices (e.g., smartphones)
  • Wireless Data Transmission Systems
  • Global Positioning System (GPS) Receivers
  • Wireless Local Area Networks (WLAN)
  • Remote Keyless Entry (RKE) Systems

Features

  • High Selectivity: Precisely filters signals within a narrow frequency band.
  • Low Insertion Loss: Minimizes signal power loss, maximizing efficiency.
  • Surface Mount Device (SMD): Facilitates automated assembly on printed circuit boards.
  • Compact Design: Enables integration into small form-factor devices.
  • Excellent Temperature Stability: Maintains consistent performance across a wide temperature range.

Benefits

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals in noisy environments.
  • Reduced Interference: Prevents unwanted signals from disrupting the desired signal.
  • Extended Battery Life: Minimizes power consumption by optimizing signal transmission and reception.
  • Simplified System Design: Streamlines the integration of RF components.
  • Increased Reliability: Ensures stable and consistent performance over time.

Additional Details

The SAFEB1G57KE0F0014 SAW filter uses the piezoelectric effect to create a mechanical wave, which interacts with the RF signal. The filter's characteristics are defined by the physical properties of the piezoelectric material and the design of the interdigital transducers (IDTs) on the surface. The '14' at the end of the part number likely refers to specific packaging or production lot details.

Murata's SAW filters are known for their high quality and reliability, making them suitable for demanding applications in various wireless communication standards. Careful consideration is given to insertion loss, group delay ripple, and stopband attenuation during the design phase to ensure optimal performance in the target application.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess