EN
  • EN
  • DE

SAFEB1G57KC0F00R14

Part No SAFEB1G57KC0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187921-SAFEB1G57KC0F00R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB1G57KC0F00R14 CAD Model

Description

The SAFEB1G57KC0F00R14 is a Surface Acoustic Wave (SAW) filter from Murata Electronics North America. SAW filters like this are crucial components in radio frequency (RF) systems. Their primary function is to selectively pass signals within a specific frequency band while attenuating unwanted signals outside of that band. This ensures clean signal transmission and reception, leading to improved performance in wireless communication devices.

Applications

  • Mobile Phones: Used in the RF front-end to filter signals, improving call quality and data transfer speeds.
  • Wireless Routers: Integrated into Wi-Fi routers to enhance signal clarity and reduce interference, resulting in a more reliable wireless network.
  • Bluetooth Devices: Found in Bluetooth modules to filter signals and optimize performance, ensuring stable connections.
  • GPS Receivers: Used to filter out unwanted noise from GPS signals, improving the accuracy of location data.
  • Television Broadcasting Equipment: Deployed in broadcasting equipment to filter the desired frequency for better signal transmission.

Features

  • High Selectivity: Accurately filters the signal band without affecting other bands.
  • Low Insertion Loss: Minimal attenuation of the signal within the passband.
  • Compact Size: Small footprint makes it suitable for use in portable devices.
  • High Reliability: Ensures consistent performance over a wide range of environmental conditions.
  • SAW Technology: Uses surface acoustic waves for precision filtering.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Enhanced Device Performance: Optimized signal-to-noise ratio for superior wireless device performance.
  • Extended Battery Life: Reduced power consumption due to low insertion loss in portable devices.
  • Reduced Interference: Minimizes interference with other electronic devices operating in the same vicinity.
  • Higher Data Rates: Enables faster and more reliable data transmission in wireless communication systems.

Additional Details

The SAFEB1G57KC0F00R14 SAW filter is designed for specific frequency ranges common in wireless communications, such as those used in Wi-Fi and cellular networks. Precise details, like center frequency, bandwidth, insertion loss, and attenuation, can be located on the product datasheet. It is manufactured using advanced microfabrication techniques. This filter is generally lead-free and RoHS compliant.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 1.96GHZ 5SMD
Lowest to $0.1275
Qualcomm
FILTER SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 380.0 MHZ / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8166
Qualcomm
FILTER SAW 3.0X3.0 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW FRONTEND / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $1.0585
Qualcomm
FILTER SAW 2.442GHZ 5SMD
Lowest to $1.2772
Qualcomm
SAW FILTER FOR IND ELECTRONICS / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
SAW FILTER FOR MOBILE COMM 1107 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess