EN
  • EN
  • DE

SAFEA2G59MA0F00R14

Part No SAFEA2G59MA0F00R14
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019150-SAFEA2G59MA0F00R14
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFEA2G59MA0F00R14 CAD Model

Description

The SAFEA2G59MA0F00R14 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are widely used in RF (Radio Frequency) applications to selectively pass or reject signals within a specific frequency range. This particular filter is designed for use in wireless communication systems, offering precise filtering characteristics and reliable performance.

Applications

  • Wireless Communication Systems: Used in mobile phones, Wi-Fi devices, and other wireless communication equipment.
  • RF Transceivers: Employed in RF transceivers to filter unwanted signals and improve signal quality.
  • Base Stations: Integrated into base stations to filter signals and enhance network performance.
  • GPS Receivers: Used in GPS receivers to filter out-of-band signals and improve accuracy.
  • Automotive Radar: Utilized in automotive radar systems for signal filtering and interference rejection.

Features

  • SAW Technology: Utilizes surface acoustic wave technology for high-performance filtering.
  • Center Frequency: Specified center frequency for precise signal filtering.
  • Bandwidth: Specified bandwidth defining the range of frequencies passed by the filter.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides high attenuation of signals outside the passband.
  • Surface Mount Package: Compact surface mount package for easy integration into circuit boards.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Precise Filtering: Provides accurate and reliable signal filtering in RF applications.
  • Improved Signal Quality: Enhances signal quality by rejecting unwanted signals and noise.
  • Low Signal Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Compact Size: Small form factor allows for integration into compact electronic devices.
  • Easy Integration: Surface mount package simplifies assembly and integration processes.
  • Environmental Compliance: RoHS compliance ensures environmental safety.

Additional Details

The SAFEA2G59MA0F00R14 SAW filter is designed to meet the stringent requirements of modern wireless communication systems. Its precise filtering characteristics, low insertion loss, and high attenuation ensure optimal signal performance. The surface mount package facilitates automated assembly and reduces manufacturing costs. The filter is suitable for use in a wide range of RF applications, providing reliable and consistent performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess