EN
  • EN
  • DE

SAFEA2G59KB0F00R1S

Part No SAFEA2G59KB0F00R1S
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 756395-SAFEA2G59KB0F00R1S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFEA2G59KB0F00R1S CAD Model

Description

The SAFEA2G59KB0F00R1S is a surface-mount bandpass filter manufactured by Murata Electronics North America. This filter is designed to selectively pass signals within a specific frequency range (around 2.5 GHz) while attenuating signals outside that range. It's commonly used in wireless communication systems to improve signal quality and reduce interference.

Applications

  • Wireless LAN (WLAN) systems: Filtering signals in 2.4 GHz Wi-Fi networks (IEEE 802.11b/g/n).
  • Bluetooth devices: Rejecting unwanted signals in the 2.4 GHz ISM band.
  • Cellular communication systems: Filtering specific frequency bands within cellular networks.
  • GPS receivers: Improving the signal-to-noise ratio in GPS applications.

Features

  • Small size: Compact dimensions for space-constrained applications.
  • Surface mount technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • High selectivity: Provides sharp attenuation of out-of-band signals.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • Stable temperature characteristics: Maintains consistent performance over a wide temperature range.

Benefits

  • Improved signal quality: Filters out unwanted noise and interference, resulting in clearer signals.
  • Increased range: Reduces interference, allowing for longer communication distances.
  • Reduced power consumption: Improves receiver sensitivity, reducing the power required to detect weak signals.
  • Enhanced system performance: Improves overall system reliability and performance.

Additional Details

The SAFEA2G59KB0F00R1S has a center frequency of approximately 2.5 GHz. The passband width and insertion loss are specified in the datasheet. It is typically available in a small surface-mount package (e.g., 1.6 x 0.8 mm). Detailed specifications, including frequency response characteristics and impedance matching information, can be found in the Murata product datasheet.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess