The SAFEA1G96FA0F00R14 is a surface-mount bandpass filter manufactured by Murata Electronics North America. It's designed to allow signals within a specific frequency range to pass through while attenuating signals outside of that range. These filters are commonly used in various RF applications where specific frequency bands need to be isolated. Given the 'SAFEA' prefix, this filter belongs to a family known for reliable performance in wireless communication and other RF-sensitive systems.
Applications
- Mobile Communication Systems: Used in handsets and base stations to filter out-of-band interference and improve signal clarity.
- Wireless LAN (WLAN): Integrated into Wi-Fi routers and devices to enhance signal reception and transmission by removing unwanted noise.
- GPS Receivers: Employed to isolate the GPS signal from other radio frequencies, ensuring accurate positioning data.
- Satellite Radio: Filters the desired satellite radio frequency, improving audio quality by reducing interference.
- ISM Band Applications: Used in industrial, scientific, and medical (ISM) band devices to comply with regulatory requirements and prevent signal interference.
Features
- Surface Mount Device (SMD): Designed for automated PCB assembly, contributing to lower manufacturing costs and increased production efficiency.
- Compact Footprint: The small size allows integration into densely populated circuit boards.
- High Selectivity: Provides sharp roll-off characteristics, ensuring minimal signal leakage outside the passband.
- Low Insertion Loss: Minimizes signal attenuation within the desired frequency range, preserving signal strength.
- Excellent Attenuation: Effectively suppresses unwanted signals, improving the signal-to-noise ratio.
Benefits
- Improved Signal Quality: Filters out noise and interference, resulting in a cleaner and more reliable signal.
- Enhanced System Performance: Contributes to better overall performance in wireless communication and RF systems.
- Increased Range: By improving the signal-to-noise ratio, the filter can help extend the range of wireless devices.
- Reduced Interference: Minimizes the impact of unwanted signals on the desired signal, leading to more stable operation.
- Simplified Circuit Design: Offers a compact and easy-to-integrate solution for filtering in RF applications.
Additional Details
The '1G96' in the part number likely indicates a center frequency around 1.96 GHz. The internal construction typically uses ceramic resonators to achieve high Q-factor and stable performance. Datasheets provide precise specifications, including insertion loss, return loss, bandwidth, and attenuation levels at various frequencies. This filter is designed to operate within a specific temperature range and should be handled according to standard ESD precautions during assembly. Proper impedance matching is crucial for optimal performance.