EN
  • EN
  • DE

MLX91209LVA-CAA-001-SP

Part No MLX91209LVA-CAA-001-SP
Manufacturer Melexis Technologies NV
Catalog Current Transducers
Description HIGH SPEED PROGRAMMABLE CURRENT / Current Sensor 1 Channel Hall Effect, Open Loop Bidirectional 4-SSIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Melexis Technologies NV
Package Bulk
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Number of Channels 1
Output Ratiometric, Voltage (Selectable)
Sensitivity 50mV/A
Frequency DC ~ 200kHz
Linearity ±0.4%
Voltage - Supply 4.5V ~ 5.5V
Response Time 6µs
Current - Supply (Max) 14mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting Type Through Hole
Package / Case 4-SSIP Module
Supplier Device Package 4-SIP
Base Product Number MLX91209
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 986323-MLX91209LVA-CAA-001-SP
Ultra Librarian 3D Model Ultra Librarian MLX91209LVA-CAA-001-SP CAD Model

Description

The MLX91209LVA-CAA-001-SP is a current sensor with bidirectional polarization and a sensitivity of 50mV/A.

  • Polarization: Bidirectional
  • Sensitivity: 50mV/A
  • Output Type: Ratiometric and Selectable Voltage
  • Response Time: 6µs
  • Sensor Type: Hall Effect, open loop
  • Measurement: AC/DC Current
  • Current Supply (max): 14mA
  • Number of Channels: 1
  • Linearity: ±0.4%
  • Voltage Supply Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 125°C
  • Package: 4-SSIP module
  • Mounting Type: Through-Hole
  • Standard Package: 100 units

You May Also Be Interested in

Microtune,Inc
RF SILICON AND SUBSYSTEMS SOLUTIONSFOR FOR BROADBAND COMMUNICATIONS AND AUTOMOTIVE ELECTRONICS
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT HALL 8A, 12A, 25A
Lowest to $9.2941
Tamura
SENSOR CURRENT HALL 100A AC/DC
Lowest to $10.9256
LEM
Current Transducers
Lowest to $50.1428
Silicon Labs
SENSOR CURRENT XFMR 5A AC / Current Sensor Current Sensor AC Current 3.3V/5V Automotive 20-Pin SOIC W T/R
Need more? Email Us
Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $1.7365
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $3.5604
Allegro MicroSystems, LLC
Current Sensor
Lowest to $2.7431
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess