EN
  • EN
  • DE

SAFEA1G84FAOFOOR

Part No SAFEA1G84FAOFOOR
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090990-SAFEA1G84FAOFOOR
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFEA1G84FAOFOOR CAD Model

Description

The SAFEA1G84FAOFOOR is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. These filters are widely used in wireless communication systems for signal filtering, ensuring clear and reliable transmission and reception. SAW filters are known for their compact size, excellent performance characteristics, and cost-effectiveness, making them a preferred choice in various RF applications.

Applications

  • Mobile Communication Devices: Used in smartphones and tablets for filtering signals in various frequency bands (e.g., cellular, Wi-Fi, Bluetooth).
  • Wireless Communication Systems: Employed in base stations and repeaters to filter unwanted signals and improve signal quality.
  • Satellite Communication: Used in satellite receivers and transmitters to filter signals and prevent interference.
  • Navigation Systems: Incorporated in GPS and other navigation devices to filter signals and enhance accuracy.
  • Radio Frequency Identification (RFID): Utilized in RFID readers and tags to filter signals and improve communication reliability.

Features

  • High Selectivity: Offers excellent rejection of unwanted signals, ensuring clear and reliable communication.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and maximizing performance.
  • Compact Size: Small form factor allows for easy integration into various devices and systems.
  • Stable Performance: Provides consistent and reliable performance over a wide range of operating conditions.
  • Surface Mount Technology (SMT): Designed for easy and efficient assembly onto printed circuit boards.

Benefits

  • Improved Signal Quality: Enhances the clarity and reliability of wireless communication by filtering out unwanted signals.
  • Increased System Performance: Maximizes the performance of wireless devices and systems by minimizing signal attenuation.
  • Reduced Interference: Prevents interference from adjacent frequency bands, ensuring clear and uninterrupted communication.
  • Compact Design: Enables the development of smaller and more portable wireless devices.
  • Cost-Effective Solution: Provides a cost-effective solution for signal filtering in various RF applications.

Additional Details

SAW filters like the SAFEA1G84FAOFOOR utilize the piezoelectric effect of certain crystalline materials. When an electrical signal is applied, it generates a mechanical wave on the surface of the crystal. This wave is then used to selectively filter signals based on their frequency. The filter's characteristics are determined by the design and properties of the piezoelectric material and the interdigital transducers (IDTs) patterned on its surface.

The specific technical specifications of the SAFEA1G84FAOFOOR, such as center frequency, bandwidth, and insertion loss, would typically be found in the product datasheet provided by Murata. These specifications are crucial for selecting the appropriate filter for a given application.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess