EN
  • EN
  • DE

SAFEA1G57KH0F00R12

Part No SAFEA1G57KH0F00R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187784-SAFEA1G57KH0F00R12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA1G57KH0F00R12 CAD Model

Description

The SAFEA1G57KH0F00R12 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. This particular filter operates at a frequency around 1 GHz, making it suitable for various wireless communication systems.

Applications

  • Wireless communication systems: Including cellular networks (e.g., GSM, CDMA, WCDMA, LTE), Wi-Fi, and other wireless data transmission protocols.
  • RF front-end modules: As a key component in the receiver or transmitter chain for signal conditioning.
  • GPS receivers: Filtering out unwanted signals and noise to improve the accuracy of GPS positioning.
  • Satellite communication systems: Filtering signals in satellite receivers and transmitters.
  • Radar systems: Used in radar receivers to filter out unwanted clutter and interference.

Features

  • High selectivity: Provides sharp filtering characteristics to isolate desired signals from unwanted noise and interference.
  • Low insertion loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Small size: Surface-mount package allows for compact designs and efficient use of board space.
  • Excellent temperature stability: Maintains consistent performance over a wide range of operating temperatures.
  • High reliability: Designed for long-term operation in demanding environments.
  • Specific Frequency: Centered around 1 GHz.

Benefits

  • Improved signal quality: Filters out unwanted noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced system performance: Improves the sensitivity and selectivity of RF receivers.
  • Reduced power consumption: Low insertion loss minimizes signal attenuation, reducing the need for amplification.
  • Smaller and lighter designs: Compact surface-mount package allows for smaller and lighter electronic devices.
  • Increased system reliability: Robust design ensures long-term operation in harsh environments.

Additional Details

The SAFEA1G57KH0F00R12 SAW filter is typically manufactured using piezoelectric materials, such as lithium tantalate or lithium niobate. These materials exhibit excellent piezoelectric properties, allowing them to efficiently convert electrical signals into acoustic waves and vice versa. The filter's performance characteristics, such as center frequency, bandwidth, and insertion loss, are carefully designed and controlled during the manufacturing process. This ensures that the filter meets the specific requirements of the target application.

This Murata SAW filter is designed for reflow soldering, facilitating automated assembly processes. The surface-mount package simplifies integration into PCB layouts. Its compact size and robust design make it an ideal choice for demanding wireless applications.

You May Also Be Interested in

Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess