EN
  • EN
  • DE

HP 753958-B21 - HP Nvidia Grid K2 Dual GPU Graphics Accelerator

Part No HP 753958-B21 - HP Nvidia Grid K2 Dual GPU Graphics Accelerator
Manufacturer HP
Catalog Graphics
Description HP NVIDIA GRID K2 Reverse Air Flow Dual GPU PCIe Graphics AcceleratorDo you require higher performance computation or graphics?Companies are being faced with greater computational and graphics requirements as large, complex computational models become more commonplace
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1408092-HP 753958-B21 - HP Nvidia Grid K2 Dual GPU Graphics Accelerator
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 753958-B21 - HP Nvidia Grid K2 Dual GPU Graphics Accelerator CAD Model

Description

The HP 753958-B21 Nvidia Grid K2 Dual GPU Graphics Accelerator is engineered to deliver unparalleled graphics performance to enterprise environments. This dual GPU setup is specifically designed for virtual desktop infrastructure (VDI), offering the capability to support up to 64 users per board, depending on the specific workload. The integration of Nvidia's Grid technology enables efficient sharing of GPU resources among multiple virtual desktops - ensuring high-density, high-quality graphical performance for all users. Compatible with select HP servers, this graphics accelerator is ideal for industries that rely on advanced graphic applications, such as design, content creation, and complex simulations. It allows for the deployment of visually demanding applications in a virtualized environment, enabling businesses to provide their workforce with powerful computing resources remotely. The HP 753958-B21 is a comprehensive solution for businesses looking to enhance their virtual desktop deployments with superior graphical capabilities.

You May Also Be Interested in

Lenovo
NVidia Tesla M60 GPU, PCIe (active)
Need more? Email Us
Lenovo
NVidia Quadro M5000 GPU, PCIe (active)
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Supermicro
NVIDIA RTX A6000 48GB GDDR6 GPU PCI-E
Need more? Email Us
Lenovo
Lenovo 00YL371
Need more? Email Us
Lenovo
NVIDIA Tesla K80
Need more? Email Us
Supermicro
Tesla V100 16GB GPU
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess