The SAFEA740MCL0F00R1S is a Surface Acoustic Wave (SAW) filter produced by Murata Electronics North America. SAW filters are indispensable components in wireless communication, providing accurate frequency selection to improve signal quality and minimize interference. These filters use the piezoelectric effect, converting electrical signals to mechanical waves and back, enabling specific frequency selection.
Applications
- Wireless Communication Systems
- Mobile Phones
- Base Stations
- Wireless LAN Devices
- Remote Control Systems
Features
- Compact Size
- Low Insertion Loss
- High Attenuation
- Excellent Temperature Stability
- Surface Mount Technology (SMT)
Benefits
- Improved Signal Quality in Wireless Communication Systems
- Reduced Interference from Unwanted Signals
- Smaller and Lighter Devices due to Compact Size
- Increased Reliability due to Stable Performance Over Temperature
- Simplified Manufacturing Process due to SMT Compatibility
Additional Details
The SAFEA740MCL0F00R1S operates at a center frequency of approximately 740 MHz. The exact bandwidth and attenuation characteristics are designed to meet the requirements of specific wireless standards. It is designed for reflow soldering processes and is RoHS compliant, meaning it does not contain hazardous substances. The filter's impedance is matched to 50 ohms for optimal performance in typical RF circuits. The operating temperature range is typically between -40°C and +85°C. The surface-mount package allows for automated assembly, reducing manufacturing costs and improving production efficiency. These SAW filters are crucial components in modern wireless devices, ensuring clear and reliable communication.