EN
  • EN
  • DE

SAFCC836MKC0T06R00

Part No SAFCC836MKC0T06R00
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
RoHS State Request Verification
Win Source Part Number 756388-SAFCC836MKC0T06R00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFCC836MKC0T06R00 CAD Model

Description

The SAFCC836MKC0T06R00 is a Murata Electronics North America SAW (Surface Acoustic Wave) filter. SAW filters are electronic components used in radio frequency (RF) applications to selectively pass or reject specific frequencies. This particular filter is designed for use in wireless communication systems, offering excellent performance in terms of insertion loss, attenuation, and temperature stability.

Applications:

  • Mobile Communication Systems: Used in cellular phones, smartphones, and base stations.
  • Wireless LAN (WLAN): Found in Wi-Fi routers, access points, and network interface cards.
  • Global Positioning System (GPS): Integrated into GPS receivers for signal filtering.
  • Remote Control Systems: Used in key fobs, garage door openers, and other remote-controlled devices.
  • Wireless Sensor Networks: Employed in wireless sensors for filtering RF signals.

Features:

  • High Selectivity: Provides excellent rejection of unwanted frequencies.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Small Size: Compact design for use in space-constrained applications.
  • Temperature Stability: Maintains stable performance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits:

  • Improved Signal Quality: Enhances the signal-to-noise ratio by filtering out unwanted noise and interference.
  • Enhanced System Performance: Improves the overall performance of wireless communication systems.
  • Reduced Interference: Minimizes the impact of interference from other RF sources.
  • Cost-Effective Solution: Offers a cost-effective solution for RF filtering.
  • Easy Integration: Compatible with standard SMT assembly processes for easy integration into electronic devices.

Technical Specifications:

Due to the specific nature of SAW filters and the lack of publicly available detailed datasheets for this particular part number, exact specifications like center frequency, bandwidth, insertion loss, and attenuation figures are difficult to provide without access to proprietary Murata documentation. Generally, SAW filters like the SAFCC836MKC0T06R00 are characterized by their precise frequency response, typically operating in the MHz to GHz range. The filter will have a defined passband (the range of frequencies it allows to pass through with minimal attenuation) and stopbands (the ranges of frequencies it attenuates). The impedance is usually 50 ohms.

The package is a surface-mount device (SMD) designed for automated assembly. Careful attention to impedance matching and PCB layout is critical for optimal performance.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess