EN
  • EN
  • DE

SAEEB897MB0B00R14

Part No SAEEB897MB0B00R14
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836570-SAEEB897MB0B00R14
Ultra Librarian 3D Model Ultra Librarian SAEEB897MB0B00R14 CAD Model

Description

The SAEEB897MB0B00R14 is a multilayer ceramic chip inductor manufactured by Murata Electronics. Designed for high-frequency applications, it offers stable inductance and a high Q factor. Its small size and surface-mount design make it ideal for modern, compact electronic devices.

Applications

  • RF Impedance Matching: Optimizes signal transfer in radio frequency circuits.
  • Filter Circuits: Used in low-pass, high-pass, and band-pass filters to attenuate unwanted frequencies.
  • Wireless Communication Devices: Employed in smartphones, tablets, and other portable devices for signal conditioning.
  • High-Frequency Oscillators: Provides stable inductance for oscillator circuits.

Features

  • Multilayer Ceramic Construction: Offers excellent electrical performance and stability.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces manufacturing costs.
  • Compact Size: Enables high-density circuit designs.
  • High Q Factor: Minimizes signal loss and improves circuit efficiency.
  • Stable Inductance: Maintains consistent performance over temperature and frequency.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved Signal Integrity: High Q factor ensures minimal signal degradation.
  • Reduced Board Space: Compact design allows for smaller and lighter devices.
  • Enhanced Reliability: Stable inductance provides consistent performance over time.
  • Cost-Effective: Automated manufacturing reduces overall system costs.
  • Simplified Assembly: Surface mount design simplifies the manufacturing process.

Additional Details

For precise technical specifications such as inductance value, self-resonant frequency (SRF), and DC resistance, refer to the official Murata datasheet for the SAEEB897MB0B00R14. This component is typically used in applications requiring precise and stable inductance values in high-frequency circuits. Proper soldering techniques and handling procedures should be followed during assembly.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess