EN
  • EN
  • DE

MCKK2012TR47MNAC

Part No MCKK2012TR47MNAC
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830546-MCKK2012TR47MNAC
Ultra Librarian 3D Model Ultra Librarian MCKK2012TR47MNAC CAD Model

Description

The Taiyo Yuden MCKK2012TR47MNAC is a multilayer ceramic chip inductor designed for various high-frequency applications. This inductor is part of the MCKK series, known for its compact size and reliable performance. It features a multilayer construction that provides excellent electrical characteristics and mechanical strength. Its small footprint makes it ideal for use in densely populated circuit boards.

Applications

  • Mobile communication devices
  • Wireless LAN
  • Bluetooth modules
  • High-frequency circuits
  • RF modules
  • Matching circuits
  • Filters

Features

  • Multilayer ceramic construction
  • Compact 2012 package size (2.0mm x 1.2mm)
  • High Q factor
  • Surface mount device (SMD)
  • Operating temperature range: -55°C to +125°C
  • Inductance value: 0.47uH
  • Tolerance: ±20%

Benefits

  • Space Saving: The small 2012 package size allows for high-density mounting, saving valuable PCB space.
  • High Performance: The high Q factor ensures efficient signal transmission and minimal losses in high-frequency circuits.
  • Reliability: Multilayer ceramic construction provides excellent mechanical strength and environmental stability.
  • Easy Assembly: SMD design enables easy and cost-effective automated assembly.
  • Versatility: Suitable for a wide range of high-frequency applications, including mobile communication and wireless LAN.

The MCKK2012TR47MNAC inductor has an inductance value of 0.47µH with a tolerance of ±20%. It is designed for surface mount technology, allowing for easy integration into automated assembly processes. The inductor's operating temperature range spans from -55°C to +125°C, ensuring stable performance across varying environmental conditions. It features a high Q factor, which minimizes signal loss and maximizes efficiency in high-frequency applications. The compact size and robust construction make it a reliable choice for designers seeking to optimize board space without sacrificing performance. The inductor is commonly used in RF modules, matching circuits, and filters within communication devices.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess