The SACEA1G81TA0F0AR15 is a Murata Electronics North America component, identified as an aluminum electrolytic capacitor. These capacitors are characterized by their relatively high capacitance values for their size and cost, making them suitable for a variety of applications where substantial capacitance and reasonable performance are required. Aluminum electrolytic capacitors are polarized, meaning they have a positive and negative terminal and must be connected correctly in a circuit.
Applications:
- Power supply smoothing
- Audio circuit coupling and decoupling
- Energy storage in low-power applications
- Filtering in electronic circuits
- General-purpose coupling and decoupling in electronic devices
Features:
- Aluminum Electrolytic Technology: Employs aluminum electrolytic construction, providing a good balance of capacitance and cost.
- Polarized Design: Requires correct polarity during installation.
- Compact Footprint: Offers high capacitance in a relatively small package.
- Through-Hole Mounting: Designed for through-hole PCB mounting.
- Specific Voltage Rating: Engineered to withstand a designated DC voltage level (consult datasheet for specific rating).
- Specific Capacitance Value: Provides a specified amount of electrical charge storage (consult datasheet for specific value).
Benefits:
- Cost-Effectiveness: Delivers high capacitance at an economical price point.
- Versatility: Adaptable to a broad spectrum of general-purpose uses.
- Effective Smoothing: Minimizes voltage fluctuations in power supply applications.
- Space-Saving: Reduces board space requirements due to its compact size.
- Reliable Operation: Ensures dependable performance under typical operating conditions.
Additional Details:
Aluminum electrolytic capacitors like the SACEA1G81TA0F0AR15 find common use in power supplies for smoothing rectified AC voltage, lessening ripple, and ensuring a consistent DC output. They are also employed in audio circuits for signal coupling and decoupling, effectively blocking DC voltage while permitting AC signal passage. The specific capacitance, voltage rating, operating temperature range, and tolerance are crucial parameters for proper selection. Always refer to the official datasheet for accurate specifications and guidance.
Ripple current rating, the maximum AC current the capacitor can handle before overheating, and equivalent series resistance (ESR), which impacts high-frequency noise filtering capabilities, are also important considerations. Proper handling and storage procedures are necessary to maintain optimal capacitor performance and longevity. Exceeding voltage or temperature limits can lead to premature capacitor failure.