EN
  • EN
  • DE

SACEA1G81TA0F0A

Part No SACEA1G81TA0F0A
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 312407-SACEA1G81TA0F0A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SACEA1G81TA0F0A CAD Model

Description

The SACEA1G81TA0F0A is a Murata Electronics North America component, specifically an aluminum electrolytic capacitor. These capacitors are known for their relatively high capacitance values for their size and cost-effectiveness, making them suitable for a wide range of applications where high capacitance and moderate performance are required. Aluminum electrolytic capacitors are polarized, meaning they must be connected with the correct polarity in a circuit to avoid damage.

Applications:

  • Power supply smoothing
  • Audio coupling and decoupling
  • Energy storage in low-power circuits
  • Filtering in various electronic circuits
  • General-purpose coupling and decoupling in electronic devices

Features:

  • Aluminum Electrolytic Construction: Utilizes aluminum electrolytic technology, offering a balance of capacitance and cost.
  • Polarized: Requires correct polarity during circuit connection.
  • Compact Size: Offers relatively high capacitance in a compact form factor.
  • Through-Hole Mounting: Designed for through-hole mounting on PCBs.
  • Specific Voltage Rating: Designed to withstand a certain DC voltage without failure (specific voltage rating needs to be confirmed via datasheet).
  • Specific Capacitance Value: Provides a defined amount of electrical charge storage (specific capacitance value needs to be confirmed via datasheet).

Benefits:

  • Cost-Effective: Provides high capacitance at a relatively low cost.
  • Versatile: Suitable for a wide range of general-purpose applications.
  • Effective Smoothing: Reduces voltage ripple in power supply circuits.
  • Compact Design: Saves space on printed circuit boards.
  • Reliable Performance: Offers dependable performance in standard operating conditions.

Additional Details:

Aluminum electrolytic capacitors like the SACEA1G81TA0F0A are commonly used in power supplies for smoothing rectified AC voltage, reducing ripple and providing a stable DC output. They are also used in audio circuits for coupling and decoupling signals, blocking DC voltage while allowing AC signals to pass. The specific capacitance, voltage rating, temperature range, and tolerance are critical parameters to consider when selecting this capacitor for a particular application. Always consult the datasheet for precise specifications and application guidelines.

Important considerations include ripple current rating (the maximum AC current the capacitor can handle without overheating) and equivalent series resistance (ESR), which affects the capacitor's ability to filter high-frequency noise. Proper handling and storage are essential to maintain the capacitor's performance and longevity. Exceeding the voltage or temperature ratings can lead to premature failure.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1398 $58.0170
1,015+ $0.1143 $116.0145
1,565+ $0.1109 $173.5585
2,155+ $0.1074 $231.4470
2,780+ $0.1040 $289.1200
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess