EN
  • EN
  • DE

RVG3A08102VMTP

Part No RVG3A08102VMTP
Manufacturer Murata Electronics North America
Catalog OEM Parts (O - R)
Description Res Cermet Trimmer 10K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (3 X 3.5 X 1.85mm) Foot Print SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975017-RVG3A08102VMTP
Categories OEM Parts(O-R)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RVG3A08102VMTP CAD Model

Description

The RVG3A08102VMTP is a Murata Electronics North America thermistor. Thermistors are temperature-sensitive resistors whose resistance changes significantly with temperature variations. This particular thermistor is designed for temperature sensing and compensation applications in a wide range of electronic devices.

Applications:

  • Temperature sensing: Used in electronic thermometers, HVAC systems, and automotive temperature sensors.
  • Temperature compensation: Employed in circuits to compensate for temperature-induced variations in other components.
  • Overcurrent protection: Utilized in power supplies and battery chargers to limit current flow during overcurrent conditions.
  • Automotive electronics: Found in engine control units (ECUs), climate control systems, and other automotive applications.
  • Industrial control systems: Used in process control equipment, temperature controllers, and other industrial applications.

Features:

  • High sensitivity: Provides a large resistance change for small temperature variations.
  • Fast response time: Reacts quickly to temperature changes.
  • Small size: Allows for easy integration into compact electronic devices.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.
  • Stable performance: Provides reliable and consistent performance over time.

Benefits:

  • Accurate temperature measurement: High sensitivity ensures precise temperature readings.
  • Improved circuit performance: Temperature compensation minimizes the effects of temperature variations on circuit behavior.
  • Enhanced system protection: Overcurrent protection prevents damage to sensitive electronic components.
  • Compact design: Small size allows for integration into space-constrained applications.
  • Reliable operation: Stable performance ensures long-term reliability and accuracy.

Additional Details:

The RVG3A08102VMTP has a specific resistance value at a reference temperature (typically 25°C), which is detailed in the datasheet. It exhibits a negative temperature coefficient (NTC), meaning its resistance decreases as temperature increases. The thermistor is designed for surface mount technology, which simplifies assembly. The operating temperature range usually spans from -40°C to +125°C. The device is RoHS compliant, signifying its adherence to environmental regulations. The packaging is typically tape and reel for use with automated pick-and-place equipment. Murata provides detailed specifications and application notes to aid in the selection and integration of this thermistor into various circuits.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Microchip Technology
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess