The PVZ2K103A01R00 is a trimming potentiometer manufactured by Murata Electronics North America. Trimming potentiometers, also known as trimpots, are small adjustable resistors used to fine-tune circuits after assembly. They are typically used for calibration, adjustment of voltage levels, or setting operating points.
Applications:
- Calibration of electronic instruments
- Adjustment of audio equipment (e.g., volume control, bias settings)
- Setting reference voltages in power supplies
- Frequency adjustment in oscillators
- Tuning of sensor circuits
Features:
- Small size for high-density board mounting
- Enclosed construction to protect against dust and other contaminants
- High stability for reliable performance over time
- Precise adjustment for accurate calibration
- RoHS compliant
Benefits:
- Allows precise calibration of electronic circuits.
- Enables fine-tuning of circuit parameters for optimal performance.
- Provides a cost-effective solution for adjustable resistance.
- Ensures long-term stability and reliability.
- Facilitates easy adjustment and calibration during manufacturing and maintenance.
Additional Details:
Based on the part number, the PVZ2K103A01R00 likely has a resistance value of 10 kOhms ('103' generally signifies 10 x 10^3 Ohms). The 'K' probably indicates the tolerance. These trimpots are generally through-hole components with a screw for adjustment. The power rating is typically low, on the order of milliwatts. The resistive element is usually made of cermet for good stability and low temperature coefficient. Datasheet lookup is recommended for precise specifications regarding voltage rating, temperature range, and other critical parameters.