EN
  • EN
  • DE

PVA3A501A01R00

Part No PVA3A501A01R00
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
RoHS State Request Verification
Win Source Part Number 715838-PVA3A501A01R00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVA3A501A01R00 CAD Model

Description

The PVA3A501A01R00 is a trimming potentiometer from Murata Electronics. It's designed for precise voltage or current adjustment in electronic circuits. This component offers high stability and reliability, making it suitable for a wide range of applications requiring fine-tuning capabilities.

Applications

  • Calibration Circuits: Used for calibrating electronic equipment such as sensors, measuring instruments, and power supplies.
  • Gain Adjustment: Employed in amplifier circuits to adjust the gain.
  • Offset Adjustment: Used to adjust the offset voltage or current in electronic circuits.
  • Frequency Tuning: Found in oscillator circuits and filters to adjust the frequency.
  • Brightness Control: Used in display circuits to control the brightness of LEDs or LCDs.
  • Volume Control: Used in audio circuits to adjust the volume.

Features

  • Compact Size: Small form factor allows for integration in space-constrained applications.
  • High Stability: Provides stable and reliable resistance values over a wide temperature range.
  • Fine Adjustment: Allows for precise and accurate adjustment of voltage or current.
  • Wide Resistance Range: Offers a wide range of resistance values to suit different applications.
  • Enclosed Design: Enclosed design protects the resistive element from dust and contaminants.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Precise Adjustment: Enables accurate calibration and adjustment of electronic circuits.
  • Stable Performance: High stability ensures consistent performance over time.
  • Easy Integration: Compact size and through-hole mounting facilitate easy integration into circuit boards.
  • Long Lifespan: Designed for long-term reliability and minimal drift.
  • Versatile Applications: Suitable for a wide range of applications requiring fine-tuning capabilities.
  • Reliable Operation: Enclosed design protects against environmental factors, ensuring reliable operation.

The PVA3A501A01R00 features a specific resistance value and tolerance, tailored to meet the requirements of various electronic circuits. It is manufactured with high-quality materials and undergoes rigorous testing to ensure reliable and consistent performance. Its through-hole mounting facilitates easy soldering and integration into electronic circuits, contributing to efficient manufacturing processes. This trimming potentiometer is an excellent choice for applications demanding precise, stable, and long-lasting adjustment capabilities.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess