EN
  • EN
  • DE

PKM13EPYH40G0A1

Part No PKM13EPYH40G0A1
Manufacturer Murata Electronics North America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085390-PKM13EPYH40G0A1
Categories OEM Parts(O-R)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PKM13EPYH40G0A1 CAD Model

Description

The Murata PKM13EPYH40G0A1 is a compact piezoelectric sounder. This component is designed to produce audible sound signals using the piezoelectric effect. It's commonly used in various electronic devices for alert notifications, alarms, and user feedback.

Applications:

  • Consumer Electronics: Used in appliances like microwaves, washing machines, and refrigerators for audible alerts.
  • Medical Devices: Employed in patient monitoring equipment and diagnostic tools to signal events or alarms.
  • Security Systems: Integrated into alarm systems to generate audible warnings in case of intrusions or emergencies.
  • Automotive Electronics: Found in vehicle dashboards and warning systems for seatbelt reminders, turn signal indicators, and other alerts.
  • Industrial Equipment: Used in machinery and control panels to provide audible feedback for operation status and potential hazards.

Features:

  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Piezoelectric Element: Utilizes the piezoelectric effect for efficient sound generation.
  • Low Power Consumption: Operates with minimal power, extending battery life in portable devices.
  • High Sound Output: Produces a clear and audible sound signal.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits:

  • Enhanced User Experience: Provides audible feedback for improved interaction with electronic devices.
  • Improved Safety: Generates clear alarms and alerts to warn users of potential hazards.
  • Reduced Power Consumption: Extends battery life in portable applications.
  • Easy Integration: Simple design allows for seamless incorporation into various electronic systems.
  • Reliable Performance: Consistent sound output ensures dependable operation.

Additional Details:

The PKM13EPYH40G0A1 typically operates at a resonant frequency to maximize sound output. The sound pressure level (SPL) is a key specification, indicating the loudness of the sound produced at a specific distance. The operating voltage and current requirements are generally low, making it suitable for battery-powered devices. Detailed specifications regarding the resonant frequency, SPL, operating voltage, current consumption, and dimensions are available in the product datasheet from Murata. This piezoelectric sounder is RoHS compliant.

You May Also Be Interested in

TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Microchip Technology
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
Thomas & Betts
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Essentra Components
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,360 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess