EN
  • EN
  • DE

S-80748AN-JC-T1

Part No S-80748AN-JC-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308404-S-80748AN-JC-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80748AN-JC-T1 CAD Model

Description

The S-80748AN-JC-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is part of the S-807 series of voltage detectors, which are designed to monitor voltage levels and provide a reset signal or other indication when the voltage falls below a specified threshold. This is crucial for ensuring the stable and reliable operation of various electronic systems.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, or brown-out conditions.
  • Battery Monitoring Systems: Monitors battery voltage in portable devices, preventing deep discharge and extending battery life.
  • Power Management Circuits: Implements undervoltage lockout (UVLO) functionality in power supplies.
  • Overvoltage/Undervoltage Protection: Protects sensitive electronic components from damage due to voltage fluctuations.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment to ensure safe and reliable operation.

Features:

  • Fixed Detection Voltage: The device has a fixed detection voltage, which is a specific characteristic of the JC variant (refer to the datasheet for the exact value).
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Accuracy: Ensures reliable voltage detection with a high degree of accuracy.
  • Small Package: Available in a compact package such as SOT-23, making it suitable for space-constrained applications.
  • Operating Temperature Range: Wide operating temperature range suitable for various environmental conditions.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by low voltage conditions.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components and simplifies circuit design.
  • Protection of Sensitive Components: Prevents damage to sensitive components due to voltage fluctuations, improving overall system robustness.
  • Cost-Effective Solution: Provides a reliable voltage monitoring and protection solution at a reasonable cost.

The S-80748AN-JC-T1 operates by continuously monitoring the input voltage. When the voltage drops below its predefined detection threshold (specific to the JC variant), the output signal changes its state, indicating an undervoltage condition. This signal can be used to trigger a reset in a microcontroller, switch to a backup power supply, or initiate other protective measures. The specific detection voltage, output configuration (N-channel open drain or CMOS output), and other crucial electrical characteristics are detailed in the official datasheet provided by SII Semiconductor Corporation. It is always recommended to consult the datasheet for complete specifications and application guidelines before using this component.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $0.6537
Panjit
Lowest to $6.9300
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess