EN
  • EN
  • DE

PCMC063TR20MN

Part No PCMC063TR20MN
Manufacturer Murata Electronics North America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998762-PCMC063TR20MN
Categories OEM Parts(O-R)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCMC063TR20MN CAD Model

Description

The PCMC063TR20MN is a common mode choke coil manufactured by Murata Electronics North America. It is designed to suppress common mode noise in high-speed differential transmission lines, such as USB, HDMI, and Ethernet. This component is crucial for ensuring signal integrity and compliance with EMC standards in various electronic devices.

Applications:

  • USB Interfaces: Filtering common mode noise in USB data lines for improved signal quality.
  • HDMI Interfaces: Suppressing noise in HDMI connections for clearer video and audio signals.
  • Ethernet Interfaces: Reducing interference in Ethernet cables for reliable network communication.
  • DisplayPort Interfaces: Filtering noise in DisplayPort connections for high-resolution displays.
  • Automotive Electronics: Suppression of EMI in automotive communication buses such as CAN and LIN.

Features:

  • High Common Mode Impedance: Effectively suppresses common mode noise.
  • Low Differential Mode Impedance: Minimal impact on differential signal integrity.
  • Compact Size: Small form factor for space-saving designs.
  • Surface Mount Technology: Suitable for automated assembly processes.
  • Wide Operating Temperature Range: Ensures reliable performance in various environmental conditions.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference for reliable data transmission.
  • Enhanced EMC Performance: Helps meet electromagnetic compatibility standards.
  • Reduced EMI: Minimizes electromagnetic interference with surrounding components.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.
  • Increased System Reliability: Protects sensitive components from noise-related damage.

Additional Details:

The PCMC063TR20MN features a common mode impedance of 600 Ohms at 100 MHz. It has a low differential mode impedance to ensure that the differential signal is not significantly attenuated. The choke coil is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for automotive and industrial applications. The surface mount package facilitates automated assembly and allows for compact circuit designs. The component is lead-free and RoHS compliant, meeting environmental regulations.

This common mode choke coil is commonly used in a variety of electronic devices, including computers, mobile phones, and automotive electronics, where signal integrity and EMC performance are critical. Its compact size, high performance, and compliance with environmental standards make it a popular choice for applications requiring effective common mode noise suppression.

You May Also Be Interested in

Thomas & Betts
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TURCK
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 588 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess