EN
  • EN
  • DE

P0G5AN-1-201K-T00

Part No P0G5AN-1-201K-T00
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 265355-P0G5AN-1-201K-T00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P0G5AN-1-201K-T00 CAD Model

Description

The P0G5AN-1-201K-T00 is a thermistor manufactured by Murata Electronics North America, belonging to the same family as the P0G5AN series. It is an NTC (Negative Temperature Coefficient) thermistor. Its resistance decreases as the temperature increases, making it suitable for temperature sensing, temperature compensation, and control circuits.

Applications:

  • Temperature Sensing: For use in temperature measurement equipment, such as thermometers.
  • Temperature Compensation: To compensate for temperature drifts in circuits, maintaining accurate performance.
  • Temperature Control: Integrated in thermostats for precise temperature regulation.
  • Overheat Protection: Provides protection against overheating in electronic systems.

Features:

  • NTC Characteristic: Resistance inversely proportional to temperature.
  • High Sensitivity: Responsive to small temperature changes.
  • Compact Size: Suitable for space-constrained applications.
  • Stable Performance: Reliable operation over a wide temperature range.
  • RoHS Compliance: Meets environmental standards.

Benefits:

  • Precise Temperature Measurement: Delivers accurate temperature data.
  • Improved Circuit Stability: Compensates for temperature-related variations.
  • Space-Saving Design: Allows for integration in small devices.
  • Reliable Operation: Ensures consistent and dependable performance.
  • Environmentally Sound: Compliant with environmental regulations.

Additional Details:

The P0G5AN-1-201K-T00 features a resistance of 200 ohms at 25°C. Key parameters include the B-constant (β), which determines the resistance-temperature relationship, tolerance, and operating temperature range. Datasheets contain detailed resistance-temperature curves and electrical characteristics for design considerations. It is utilized in a wide range of industries, including consumer electronics, automotive, and industrial automation.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess