EN
  • EN
  • DE

P0G5AN-1-103K-T00

Part No P0G5AN-1-103K-T00
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 265354-P0G5AN-1-103K-T00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P0G5AN-1-103K-T00 CAD Model

Description

The P0G5AN-1-103K-T00 is a thermistor manufactured by Murata Electronics North America. It is a negative temperature coefficient (NTC) thermistor, meaning its resistance decreases as its temperature increases. This characteristic makes it suitable for temperature sensing, temperature compensation, and temperature control applications.

Applications:

  • Temperature Sensing: Used in thermometers and other temperature measurement devices.
  • Temperature Compensation: Compensates for temperature-induced variations in electronic circuits.
  • Temperature Control: Used in thermostats and other temperature control systems.
  • Inrush Current Limiting: Reduces inrush current in power supplies and other electronic devices.

Features:

  • Negative Temperature Coefficient (NTC): Resistance decreases with increasing temperature.
  • High Accuracy: Provides precise temperature measurement.
  • Fast Response Time: Quickly responds to changes in temperature.
  • Small Size: Allows for use in compact electronic devices.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Accurate Temperature Measurement: Provides reliable temperature data.
  • Stable Performance: Offers consistent performance over a wide temperature range.
  • Compact Design: Enables integration into small electronic devices.
  • Easy to Use: Simple to integrate into electronic circuits.
  • Environmentally Friendly: Complies with RoHS regulations, reducing environmental impact.

Additional Details:

The P0G5AN-1-103K-T00 has a resistance of 10 kΩ at 25°C. Key specifications include its Beta value, which defines the relationship between resistance and temperature, tolerance, and operating temperature range. These parameters are essential for selecting the appropriate thermistor for a specific application. Datasheets provide detailed resistance vs. temperature curves and other electrical characteristics necessary for precise design and integration into electronic circuits. It's used in consumer electronics, industrial equipment and automotive applications.

You May Also Be Interested in

Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess