EN
  • EN
  • DE

2SB1571-T1-AZ-FZ

Part No 2SB1571-T1-AZ-FZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036777-2SB1571-T1-AZ-FZ
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB1571-T1-AZ-FZ CAD Model

Description

The Renesas 2SB1571-T1-AZ-FZ is a PNP silicon epitaxial transistor designed for switching and amplifier applications. This transistor is characterized by its low saturation voltage, high current capability, and compact package, making it suitable for various electronic circuits.

Applications

  • High-Speed Switching Circuits
  • Amplifier Stages
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems

Features

  • PNP Silicon Epitaxial Transistor: Provides excellent switching characteristics.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • High Current Capability: Allows for high-power switching and amplification.
  • Compact Package: Suitable for space-constrained applications.
  • High hFE (DC Current Gain): Provides high amplification capability.

Benefits

  • Improved Efficiency: Low saturation voltage minimizes power loss.
  • High Power Handling: High current capability enables use in demanding applications.
  • Reduced Board Space: Compact package allows for high-density circuit layouts.
  • Enhanced Amplification: High hFE provides significant signal gain.
  • Reliable Operation: Robust design ensures long-term performance.

Additional Details

The 2SB1571-T1-AZ-FZ typically has a collector-emitter voltage rating of -50V and a collector current rating of -3A. The DC current gain (hFE) is typically in the range of 100 to 300, providing substantial amplification. The low saturation voltage ensures minimal power dissipation during switching. This transistor is commonly used in applications where efficient switching and amplification are essential. It is available in a small surface-mount package, making it suitable for automated assembly processes.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amd
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess