EN
  • EN
  • DE

NFM18PS471R0J3D

Part No NFM18PS471R0J3D
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832482-NFM18PS471R0J3D
Ultra Librarian 3D Model Ultra Librarian NFM18PS471R0J3D CAD Model

Description

The NFM18PS471R0J3D is a Murata Electronics North America EMI suppression filter designed to reduce unwanted noise in electronic circuits. It is part of the NFM18 series and offers effective filtering capabilities in a small package. This filter is used to improve the performance and reliability of electronic devices by minimizing electromagnetic interference (EMI).

Applications:

  • Noise suppression in mobile communication devices (smartphones, tablets)
  • Filtering in wireless communication modules (Bluetooth, Wi-Fi)
  • Power supply noise filtering
  • EMI suppression in audio and video equipment
  • Filtering in consumer electronics (cameras, portable gaming devices)

Features:

  • Compact size (1.6mm x 0.8mm)
  • High attenuation characteristics
  • Excellent solderability
  • RoHS compliant
  • Suitable for reflow soldering

Benefits:

  • Improved signal quality in electronic devices
  • Reduced electromagnetic interference (EMI)
  • Enhanced reliability of electronic circuits
  • Smaller form factor allows for use in compact devices
  • Easy integration into circuit boards

Additional Details:

The NFM18PS471R0J3D has specific impedance characteristics designed for effective noise reduction. The part's small size makes it suitable for applications where board space is limited. Detailed specifications, including impedance versus frequency curves and insertion loss data, can be found in the Murata product documentation. The filter is designed for automated assembly using reflow soldering techniques.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess