EN
  • EN
  • DE
  • IT

NFL18ST107H1A3D

Part No NFL18ST107H1A3D
Manufacturer Murata Electronics North America
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(T) 150NH/50PF SMD / EMI Filter LC-Circuit 0.075A 10VDC Flat Style SMD Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Murata Electronics North America
Series EMIFIL, NFL18
Packaging Reel package
Type Low Pass
Filter Order 3rd
Technology LC (T-Type)
Number of Channels 1
Center / Cutoff Frequency 100MHz (Cutoff)
Attenuation Value 6dB @ 0MHz ~ 100MHz
Current 75mA
Values L = 150nH, C = 50pF
ESD Protection No
Operating Temperature Range -55°C ~ 125°C
Applications General
Voltage Rating DC 10V
Mounting SMD
Package 0603, 3 PC Pad
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height 0.035" (0.90mm)
Win Source Part Number 790684-NFL18ST107H1A3D
Popularity Medium
Supply and Demand Status Limited
Family Name NFL18ST
Introduction Date December 20, 2011
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NFL18ST107H1A3D CAD Model

Description

The NFL18ST107H1A3D is a chip inductor manufactured by Murata Electronics North America. It's designed for high-frequency applications where inductance and impedance matching are crucial. These inductors are commonly used in impedance matching circuits, high-frequency filters, and RF applications.

Applications

  • RF impedance matching
  • High-frequency filters
  • Wireless communication circuits (e.g., Bluetooth, Wi-Fi)
  • Mobile phones
  • GPS devices

Features

  • Small Size: Compact dimensions for space-constrained applications.
  • High Q Factor: Provides low loss and efficient performance at high frequencies.
  • Tight Tolerance: Ensures consistent electrical characteristics.
  • Surface Mount Device (SMD): Facilitates automated assembly.
  • Multilayer Construction: Enhances reliability and performance.

Benefits

  • Improved Signal Quality: Provides impedance matching to minimize signal reflections and losses.
  • Enhanced Filter Performance: Sharpens filter response and reduces unwanted noise.
  • Stable Performance: Consistent electrical characteristics over a wide range of temperatures.
  • Reduced Board Space: Compact size allows for higher density designs.
  • Reliable Operation: Robust construction ensures long-term reliability.

Additional Details

The NFL18ST107H1A3D typically has an inductance value of 100 nH (nanohenries). The '18S' refers to EIA 0603 (1608 metric) case size. The inductor is designed to handle specific current levels and has a self-resonant frequency (SRF) appropriate for high-frequency applications. The 'H' likely represents tolerance code. Murata's chip inductors are known for their high quality and reliability, making them a popular choice for RF and wireless applications where performance is critical.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0465 $51.1625
60+ $1.6792 $100.7520
93+ $1.6267 $151.2831
128+ $1.5743 $201.5104
165+ $1.5218 $251.0970
220+ $1.3644 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess