EN
  • EN
  • DE

NCP18XV103E03RB

Part No NCP18XV103E03RB
Manufacturer Murata Electronics North America
Catalog Temperature Sensors - NTC Thermistors
Description NTC THERMISTOR 10K OHM 3% 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±3%
B Value Tolerance ±3%
B25/50 3900K
B25/85 3934K
B25/100 3944K
Temperature Range - Operating -40°C to 125°C
Maximum Power Dissipation 100mW
Mounting SMD (SMT)
Dimension 0603 (1608 Metric)
Win Source Part Number 1082041-NCP18XV103E03RB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP18XV103E03RB CAD Model

Description

The NCP18XV103E03RB is a thermistor manufactured by Murata Electronics North America. It's a negative temperature coefficient (NTC) thermistor, meaning its resistance decreases as its temperature increases. These thermistors are used for temperature sensing, temperature compensation, and inrush current limiting in various electronic circuits.

Applications

  • Temperature sensing in battery packs: Monitoring battery temperature to prevent overheating.
  • Temperature compensation in electronic circuits: Compensating for temperature-induced variations in circuit performance.
  • Inrush current limiting in power supplies: Limiting current surges at startup to protect components.
  • Temperature control systems: Providing temperature feedback in control loops.
  • Automotive electronics: Various temperature sensing applications in vehicles.

Features

  • NTC characteristic: Resistance decreases with increasing temperature.
  • Small size: Compact design for space-constrained applications.
  • High accuracy: Provides reliable and accurate temperature measurements.
  • Wide temperature range: Operates over a broad temperature range.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Accurate temperature sensing: Provides precise temperature measurements for optimal control.
  • Compact design: Allows for integration into small electronic devices.
  • Reliable performance: Ensures consistent operation in various environments.
  • Protection against overheating: Prevents damage to sensitive components.
  • Compliance with environmental standards: Meets environmental regulations.

Additional Details

The NCP18XV103E03RB has a resistance of 10 kΩ at 25°C. It has a B-constant value that defines the temperature-resistance relationship. It is typically used in conjunction with a resistor divider network and a microcontroller's analog-to-digital converter (ADC) to measure temperature. Its small size makes it suitable for surface mounting on PCBs. The thermistor's operating temperature range is typically from -40°C to +125°C. The device offers excellent long-term stability and reliability.

Its small size allows it to be easily incorporated into densely populated circuit boards. The precise temperature sensing capability makes it ideal for applications where accurate temperature monitoring is critical. The NCP18XV103E03RB is a robust and reliable NTC thermistor that is well-suited for a wide range of temperature sensing and compensation applications.

You May Also Be Interested in

Semitec USA Corp
NTC THERMISTORS 20OHMS 2AMPS STR
Need more? Email Us
TE Connectivity
44901X GSFC 311P18-01A101
Need more? Email Us
Honeywell
THERMISTOR NTC 1MOHM 4261K DO35
Need more? Email Us
TDK Corporation
NTC,10K,1%,0603,150C,AEC-Q200,EC
Lowest to $0.0685
Semitec USA Corp
NTC THERMISTORS 10KOHM 3% GLASS
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
NTC Thermistor 10Ω Through Hole,P=10mm
Lowest to $0.4653
Murata Electronics North America
THERMISTOR NTC 10KOHM 3936K BEAD
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM DO35
Need more? Email Us
Crouzet USA
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0628 $50.2400
1,940+ $0.0516 $100.1040
3,000+ $0.0500 $150.0000
4,145+ $0.0483 $200.2035
5,355+ $0.0467 $250.0785
7,160+ $0.0419 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,720 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess