EN
  • EN
  • DE

LTC4215IUFD-1#PBF

Part No LTC4215IUFD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Hot Swap Controller, Monitor 1 Channel General Purpose 24-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x5)
Family Name LTC4215
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879822-LTC4215IUFD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4215IUFD-1#PBF CAD Model

Description

The LTC4215IUFD-1#PBF is a sophisticated hot swap controller designed by Analog Devices Inc., a leader in high-performance analog technology. This component enables safe board insertion and removal from a live backplane by controlling the power supply to the electronic components it serves. The device is ideal for protecting systems where hot-swap functionality is crucial, such as servers, data centers, and telecommunications equipment.

Key Features

  • Integrated MOSFET: The LTC4215IUFD-1#PBF features an internal 0.5Ω N-channel MOSFET, enabling it to handle high current applications with ease.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, providing flexibility for various load requirements.
  • Overcurrent Protection: The device offers robust protection features, including a fast electronic circuit breaker function to prevent damage from overcurrent conditions.
  • High Voltage Operation: With an operating range up to 80V, this hot swap controller can manage power supplies in a wide variety of applications.
  • Multi-Function Timer: An onboard multi-function timer adds to the versatility of the LTC4215IUFD-1#PBF, allowing for programmable circuit breaker, fault timer, and power good delay functions.
  • Compact Packaging: Housed in a 4mm x 5mm QFN package, the LTC4215IUFD-1#PBF minimizes board space and is suitable for space-constrained applications.

Applications

The LTC4215IUFD-1#PBF is designed for systems that require reliable power management with minimal downtime. Its applications span across:

  • Network Routers and Switches
  • RAID Systems
  • Industrial Systems
  • Server and Storage Systems
  • Hot Swap Redundant Power Supplies

This hot swap controller from Analog Devices Inc. ensures that your critical systems maintain operational integrity and safety during maintenance or upgrades, reducing the risk of damage to both the system and the operator. With its robust feature set and compact design, the LTC4215IUFD-1#PBF is a reliable choice for managing power in your high-availability electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.3319 $87.3319
2+ $84.6026 $169.2052
3+ $81.8733 $245.6199
4+ $79.1452 $316.5808
5+ $70.9574 $354.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess