EN
  • EN
  • DE

LQW15AN3N9D00D0X

Part No LQW15AN3N9D00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828344-LQW15AN3N9D00D0X
Ultra Librarian 3D Model Ultra Librarian LQW15AN3N9D00D0X CAD Model

Description

The LQW15AN3N9D00D0X is a high-frequency inductor manufactured by Murata Electronics North America, designed for applications requiring a small form factor and high performance. This inductor belongs to the LQW15 series, known for its excellent characteristics in high-frequency circuits.

Applications

  • RF Circuits: Used in resonant circuits, impedance matching networks, and filters within RF systems.
  • Wireless Communication: Suitable for Bluetooth, Wi-Fi, and other wireless communication modules.
  • Mobile Communication Devices: Integrated into smartphones, tablets, and other portable devices.
  • RF Modules: Employed in RF transceiver modules for optimizing signal transmission and reception.
  • Tuning Circuits: Used in RF tuners and related circuits for frequency selection and signal enhancement.

Features

  • High Q Value: Offers a high Q factor, minimizing energy loss and maximizing circuit efficiency.
  • Compact Size: Features a small 0402 (1005 metric) package, allowing for high-density PCB assembly.
  • High Self-Resonant Frequency (SRF): Exhibits a high SRF, making it suitable for high-frequency applications.
  • Tight Inductance Tolerance: Provides a tight inductance tolerance for consistent performance.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Circuit Efficiency: High Q value reduces energy loss, resulting in more efficient circuits.
  • Space-Saving Design: Small size enables compact and efficient designs.
  • Stable Performance: Tight inductance tolerance ensures consistent and reliable operation.
  • Reduced EMI: High SRF helps minimize electromagnetic interference.
  • Environmental Responsibility: RoHS compliance demonstrates a commitment to environmental safety.

Specifically, the LQW15AN3N9D00D0X features an inductance value of 3.9nH. It's designed for surface mount technology (SMT) and is suitable for automated assembly processes. The typical operating temperature range is -55°C to +125°C. It is constructed with a ceramic core, offering excellent solderability and reliability. Murata's LQW series is well-known for its robust construction and stable electrical characteristics in challenging RF environments.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess