EN
  • EN
  • DE

LQW15AN2N2B10D

Part No LQW15AN2N2B10D
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966108-LQW15AN2N2B10D
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQW15AN2N2B10D CAD Model

Description

The LQW15AN2N2B10D is a high-frequency wire-wound inductor manufactured by Murata Electronics North America. This inductor is designed for use in a variety of high-frequency applications, providing impedance and filtering functions in RF circuits. Its small size and high performance make it suitable for compact electronic devices.

Applications:

  • RF Filters: Used in RF filters to selectively pass or reject certain frequencies.
  • Impedance Matching: Provides impedance matching between different circuit components.
  • Oscillator Circuits: Used in oscillator circuits to provide feedback and control the oscillation frequency.
  • Wireless Communication: Used in mobile phones, wireless LAN devices, and other wireless communication equipment.
  • High-Frequency Circuits: Used in various high-frequency circuits for signal filtering and impedance matching.

Features:

  • High Self-Resonant Frequency (SRF): Provides excellent performance at high frequencies.
  • Small Size: Allows for easy integration into compact electronic designs.
  • Wire-Wound Construction: Provides high Q factor and stable performance.
  • Tight Inductance Tolerance: Ensures accurate and consistent performance.
  • Surface Mount Technology (SMT): Enables automated assembly and high-density packaging.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Performance: High SRF and Q factor provide excellent performance in high-frequency applications.
  • Space-Saving Solution: Small size allows for efficient use of board space.
  • Reliable Performance: Wire-wound construction ensures stable and consistent performance.
  • Easy Assembly: SMT package simplifies automated assembly and reduces manufacturing costs.
  • Cost-Effective Solution: Provides a cost-effective solution for high-frequency inductance requirements.

Additional Details:

The LQW15AN2N2B10D inductor is typically available in a small surface-mount package. The specific inductance value, SRF, and Q factor may vary depending on the configuration. Refer to the product datasheet for detailed specifications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
ON Semiconductor
Lowest to $0.1379
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Lowest to $0.0222
Lowpower
Lowest to $0.0405
Chilisin
Lowest to $0.0517
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess