EN
  • EN
  • DE

LQW15AN24NJ00D0X

Part No LQW15AN24NJ00D0X
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971878-LQW15AN24NJ00D0X
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQW15AN24NJ00D0X CAD Model

Description

The LQW15AN24NJ00D0X is a high-frequency inductor manufactured by Murata Electronics North America. It is part of the LQW15 series, known for its small size and excellent high-frequency characteristics. These inductors are designed for impedance matching, resonance circuits, and high-frequency noise suppression in a variety of electronic devices.

Applications:

  • Smartphones: Used in RF circuits for impedance matching and filtering.
  • Wireless Communication Devices: Employed in Bluetooth and Wi-Fi modules for signal conditioning.
  • High-Frequency Modules: Utilized in RF front-end modules for impedance matching and noise reduction.
  • Wearable Devices: Found in smartwatches and fitness trackers for efficient power management and signal integrity.
  • RF Filters: Integrated into RF filter designs to achieve specific frequency responses.

Features:

  • Small Size: The compact 0402 (1005 Metric) size allows for high-density mounting on PCBs.
  • High Self-Resonant Frequency: Provides stable performance at high frequencies.
  • Excellent Q Factor: Ensures low losses and efficient energy storage.
  • Tight Tolerance: Offers precise inductance values for accurate circuit performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substance restrictions.

Benefits:

  • Improved Signal Integrity: The high Q factor minimizes signal loss and distortion in RF circuits.
  • Reduced Power Consumption: Efficient energy storage contributes to lower power consumption in wireless devices.
  • Space Savings: The small size enables compact designs, ideal for portable electronics.
  • Stable Performance: The tight tolerance and high self-resonant frequency ensure reliable operation over a wide range of conditions.
  • Compliance with Environmental Standards: RoHS compliance ensures environmentally friendly manufacturing.

Technical Specifications:

The LQW15AN24NJ00D0X has an inductance value of 24 nH. It features a high self-resonant frequency, typically in the GHz range, and a high Q factor. The operating temperature range is generally between -55°C and +125°C. The inductor is constructed using a ceramic core and is designed for surface mount technology (SMT) assembly. Specific details regarding the SRF and DCR can be found in the Murata datasheet for this part number.

You May Also Be Interested in

Lowpower
Lowest to $0.0772
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Lowest to $0.0222
Lowpower
Lowest to $0.0643
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samsung
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess