EN
  • EN
  • DE

LQW15AN20NH00D0X

Part No LQW15AN20NH00D0X
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971877-LQW15AN20NH00D0X
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQW15AN20NH00D0X CAD Model

Description

The LQW15AN20NH00D0X is a wire-wound chip inductor from Murata Electronics North America. This inductor is designed for high-frequency applications where a high Q-factor and tight tolerance are required. Murata is a leading manufacturer of electronic components and their inductors are used in a variety of applications.

Applications:

  • RF Circuits: Used in radio frequency (RF) circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Employed in mobile phones, Bluetooth modules, and other wireless devices.
  • High-Frequency Filters: Used in filters to attenuate unwanted frequencies and improve signal quality.
  • Oscillators: Integral part of oscillator circuits for generating stable frequency signals.
  • Impedance Matching Networks: Used to match impedance between different circuit stages, maximizing power transfer.

Features:

  • Wire-Wound Construction: Provides a high Q-factor and excellent SRF (Self Resonant Frequency) characteristics.
  • Small Size: 0402 case size allows for compact designs in electronic circuits.
  • High Self-Resonant Frequency (SRF): Ensures optimal performance at the intended operating frequency.
  • Tight Tolerance: Provides accurate and consistent inductance values.
  • RoHS Compliant: Compliant with RoHS regulations for environmental protection.

Benefits:

  • Improved Circuit Performance: High Q-factor enhances circuit performance and reduces losses.
  • Compact Design: Small size enables compact and efficient circuit designs.
  • Stable Operation: Consistent electrical characteristics ensure stable operation across various operating conditions.
  • Reliable Performance: Robust construction and materials contribute to long-term reliability.
  • Easy Assembly: Surface mount design facilitates easy assembly using automated equipment.

Additional Details:

The LQW15AN20NH00D0X has an inductance value of 20 nH (nanohenries). The 0402 case size refers to the physical dimensions of the inductor, which are approximately 1.0 mm x 0.5 mm. The inductor's specifications include the inductance tolerance, Q-factor at a specified frequency, self-resonant frequency, and DC resistance (DCR). These parameters are critical for proper circuit design and can be found in Murata's datasheet. Surface mount technology (SMT) is used for mounting the inductor onto printed circuit boards (PCBs). Proper soldering techniques are essential for ensuring a reliable connection between the inductor and the PCB. The inductor is designed to operate within a specified temperature range, typically from -55°C to +125°C.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
KEC
Lowest to $0.0658
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Samsung
Need more? Email Us
Leshan Radio
Lowest to $0.0222
ON Semiconductor
Lowest to $0.1379
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess