EN
  • EN
  • DE

LQW04AN3N6C00D1X

Part No LQW04AN3N6C00D1X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828324-LQW04AN3N6C00D1X
Ultra Librarian 3D Model Ultra Librarian LQW04AN3N6C00D1X CAD Model

Description

The LQW04AN3N6C00D1X is a high-frequency wire wound inductor from Murata Electronics. It's part of the LQW series, known for its small size and excellent high-frequency characteristics. This inductor is designed for use in various high-frequency applications, particularly in impedance matching and high-frequency circuits.

Applications:

  • High-frequency circuits
  • Mobile communication devices (smartphones, tablets)
  • Wireless communication modules (Bluetooth, Wi-Fi)
  • RF impedance matching
  • Small radio applications

Features:

  • Small Size: Compact 0402 (1005) package size (1.0 x 0.5 x 0.5mm) allows for high-density mounting.
  • High Q Value: Offers a high Q value at high frequencies, minimizing energy loss and improving circuit efficiency.
  • Tight Tolerance: Provides a tight inductance tolerance, ensuring consistent performance in critical applications.
  • Excellent SRF (Self-Resonant Frequency): High SRF minimizes unwanted resonance effects at high frequencies.
  • RoHS Compliant: Meets RoHS environmental standards, making it suitable for environmentally conscious applications.
  • Wire Wound Construction: Offers superior performance compared to multilayer inductors in high-frequency applications.

Benefits:

  • Improved Circuit Performance: High Q and tight tolerance enhance the overall performance and stability of the circuit.
  • Reduced Power Consumption: High Q value minimizes energy loss, resulting in lower power consumption in battery-powered devices.
  • Miniaturization: Small size enables the design of smaller and more compact electronic devices.
  • Stable Inductance: Maintains stable inductance value over a wide temperature range.
  • Reliable Operation: Designed for reliable operation in demanding high-frequency environments.

Specifications:

The LQW04AN3N6C00D1X has an inductance value of 3.6 nH. It features a high self-resonant frequency and a high Q value. The operating temperature range is typically between -55°C to +125°C. The component is constructed with a ceramic core and enameled copper wire, providing excellent electrical and mechanical properties.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,500 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess